Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.75
|
3,204
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
3,204
in stock
|
Buy Now | |
element14
from US$0.75
|
3,204
in stock
|
Buy Now | |
RS Americas
from US$0.88
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
Boersig
from US$0.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class I |
Overall Length | .814in, 20.67mm |
Stud Diameter | 4.17mm, .164in |
Wire Insulation Diameter | .05 – .105in, 1.27 – 2.67mm |
Wire Size | .12 – .24mm², 26AWG, 238 – 475CMA |
Tongue Thickness | .027in, .686mm |
Wire Insulation Diameter (Max) | .105in, 2.67mm |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Shape Description | RING-041 |
Sealable | No |
Insulated | Yes |
Stud Size | M4, #8 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 105°C, 221°F |
Terminal, Ring Tongue, M4, Crimp | Newark Electronics |
TERMINAL, CRIMP, RING, 26-24AWG, M4 | element14 |
Terminal Ring Tongue Copper 26 to 24AWG Stud Sz. 8 Tin Vinyl Yellow | TE Connectivity 54311-1 | RS Americas |
Ring Tongue Terminal 24-26AWG 20.67mm 7.13mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8, 8 |
Wire Size AWG Max | 24AWG |
Conductor Area CSA | 0.24mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 54311-1?
Additional datasheets, footprints and schematics for 54311-1 are listed on our Part Details page. You can also find images and similar parts to 54311-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 54311-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 54311-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 54311-1 fall under?
The 54311-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 54311-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 54311-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 54311-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 54311-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for 54311-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 54311-1 often in real-time on the comparison pages.
What if I can't find stock of 54311-1?
You can fill out our help required form which you can use to request a quote for 54311-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.