54310-1 Rings & Spades by TE Connectivity

PIDG R 26-24 2

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.63

Distributor Stock
Logo for RS
RS
from US$1.07
75
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.98
9,732
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.73
9,732
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.65
9,732
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.90
9,732
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.63
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.85
-
Buy Now
Logo for Boersig
Boersig
from US$0.74
-
Buy Now
Logo for Farnell
Farnell
from US$0.80
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Plating Material Tin
Stripe Color Yellow
Insulation Sleeve Color Yellow
Number of Holes 1
Terminal Angle Straight
Military Part Class Class I
Terminal Orientation Straight
Terminal & Splice Type Ring Tongue
Stud Diameter .093in, 2.36mm
Overall Length .739in, 18.77mm
Wire Insulation Diameter .05 – .105in, 1.27 – 2.67mm
Tongue Thickness .68mm, .027in
Wire Insulation Diameter (Max) .105in, 2.67mm
Wire Size .12 – .24mm², 26AWG, 238 – 475CMA
Voltage (Max) 300V
Current Rating 1A
Government Qualified Yes
Wire Insulation Support With
Heavy Duty No
Packaging Method Loose Piece
Packaging Quantity 1000
Shape Description RING-041
Wire/Cable Type Regular Wire
Sealable No
Support Style Insulation Support
Stud Size M2, #2
Barrel Type Closed Barrel
Insulated Yes
Operating Temperature Range 221°F, 105°C


Alternative Descriptions

Terminals Pidg R 26-24 2 |Amp Te Connectivity 54310-1 | Newark Electronics
Terminals PIDG R 26-24 2 | Rapid Electronics
TE Connectivity PIDG R 26-24 2 Terminals PIDG R 26-24 2 | Distrelec
Ring Terminal, 26-24AWG, PIDG, 2 | RS
Ring Tongue Terminal 24-26AWG 18.77mm 5.15mm Tin Loose Piece | Avnet America
PIDG, R 26-24 2 | TE Connectivity 54310-1 | RS Americas
PIDG R 26-24 2 | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 54310-1?

Additional datasheets, footprints and schematics for 54310-1 are listed on our Part Details page. You can also find images and similar parts to 54310-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 54310-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 54310-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 54310-1 fall under?

The 54310-1 is listed under Terminals & Splices > Rings & Spades.

Can I view similar or alternative parts?

You can view similar parts to 54310-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 54310-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 54310-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 54310-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 54310-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 54310-1 often in real-time on the comparison pages.

What if I can't find stock of 54310-1?

You can fill out our help required form which you can use to request a quote for 54310-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay