Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Handle Rohs Compliant: Yes |Keystone 543 | Newark Electronics |
Handle, Instrumentation, Oval, Aluminum, Black Anodize, 10-32 Thread, Length 6.0 | Keystone Electronics 543 | RS Americas |
Handle | Carlton-Bates |
Racks & Rack Cabinet Accessories Alum Oval Instr Hndl 6.0x1.75x.50 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plier Style | Round Nose |
---|---|
Overall Length | 4.75" |
Jaw Length | 0.906" |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 543?
Additional datasheets, footprints and schematics for 543 are listed on our Part Details page. You can also find images and similar parts to 543 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 543 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 543 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 543 fall under?
The 543 is listed under Fasteners & Mechanical > More Fasteners & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 543 when available in the More Fasteners & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 543 you can contact the distributor directly for product support, shipping queries etc.
Is the 543 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 543 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 543.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 543 often in real-time on the comparison pages.
What if I can't find stock of 543?
You can fill out our help required form which you can use to request a quote for 543 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.