Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5428156073,
2-1194257-6 |
No distributors results available
Material | Irradiated Modified Polyolefin |
---|---|
Fluid Type | Antifreeze, Hydraulic Fluid, Gasoline, Battery Acid, Water, Diesel Fuel, Lubricating Oil |
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Color | Black |
Recovered Wall Thickness (Nominal) | .0314in, .8mm |
Recovered Wall Thickness (Tolerance) | .15mm, .006in |
Recovered Inside Diameter (Max) | 9.5mm, .374in |
Expanded Inside Diameter (Min) | 19mm, .748in |
Cut Length | .984in, 25mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | LSTT |
Wall Type | Single |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -40 – 125°C |
Resistant To | Mechanical Damage |
Shrink Temperature (Min) | 65°C |
Recovery Temperature | 110°C |
Flammability | Non-Flame-Retardant |
Where can I find additional details, specifications and documents for a 5428156073?
Additional datasheets, footprints and schematics for 5428156073 are listed on our Part Details page. You can also find images and similar parts to 5428156073 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5428156073 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5428156073 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5428156073 fall under?
The 5428156073 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5428156073 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5428156073 you can contact the distributor directly for product support, shipping queries etc.
Is the 5428156073 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5428156073 have stock available?
There is no stock from authorised distributors for 5428156073.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5428156073 often in real-time on the comparison pages.
What if I can't find stock of 5428156073?
You can fill out our help required form which you can use to request a quote for 5428156073 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.