5426976071 Heat Shrink Tubing by TE Connectivity

LSTT-25.4-0-50MM

Status: Active
Series: -
RoHS: Unknown
Aliases: 5426976071,
9-1201359-2
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Fluid Type Hydraulic Fluid, Lubricating Oil, Gasoline, Battery Acid, Antifreeze, Water, Diesel Fuel
Material Irradiated Modified Polyolefin
Shrink Ratio 2:1
Color Black
Flexibility Very Flexible
Recovered Wall Thickness (Tolerance) .15mm, .006in
Recovered Inside Diameter (Max) .5in, 12.7mm
Recovered Wall Thickness (Nominal) .95mm, .0374in
Cut Length 50mm, 1.97in
Expanded Inside Diameter (Min) 25.4mm, 1in
Voltage (Max) .6kV
Low Outgassing No
Product Source Czech Republic
Packaging Method Piece
Applicable Region Global
Wall Type Single
Product Family LSTT
Operating Temperature Range -40 – 125°C
Resistant To Mechanical Damage
Shrink Temperature (Min) 65°C
Recovery Temperature 110°C
Fluid Resistance Splash Protection
Flammability Non-Flame-Retardant


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5426976071?

Additional datasheets, footprints and schematics for 5426976071 are listed on our Part Details page. You can also find images and similar parts to 5426976071 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5426976071 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5426976071 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5426976071 fall under?

The 5426976071 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 5426976071 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5426976071 you can contact the distributor directly for product support, shipping queries etc.

Is the 5426976071 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5426976071 have stock available?

There is no stock from authorised distributors for 5426976071.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5426976071 often in real-time on the comparison pages.

What if I can't find stock of 5426976071?

You can fill out our help required form which you can use to request a quote for 5426976071 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay