| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.0396
| Distributor | Stock | ||
|---|---|---|---|
|
Heilind Electronics
from US$0.0490
|
22,500
in stock
|
Buy Now |
|
RS Americas
from US$37.39
|
11
in stock
|
Buy Now |
|
TME
from US$2.67
|
4
in stock
|
Buy Now |
|
Powell Electronics
-
|
7
in stock
|
Buy Now |
|
Newark Electronics
from US$99.81
|
0
in stock
|
Buy Now |
|
Buerklin
from US$17.27
|
0
in stock
|
Buy Now |
|
Sager
from US$35.05
|
0
in stock
|
Buy Now |
|
Heilind Electronics Europe
from US$0.0453
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$0.0396
|
0
in stock
|
Buy Now |
|
Richardson RFPD
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Lighting Type | LED Flex-Light |
|---|---|
| Lamp Base Type | - |
| Input Power | - |
| Input Voltage | - |
| Product Range | - |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Cutter Type | Tapered and Relieved |
|---|---|
| Cut Type | Razor Flush |
| Cutting Capacity Max | 0.031" |
| RoHS Compliant | NA |
| Taper Relieved Hd Cutter, Flush, 0.031" | Newark Electronics |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| INSULATED, COMPRESSION CONNECTOR, 1-1/4 INCH, STEEL, ELECTRO ZINC PLATED | RS Americas |
| Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a 5423?
Additional datasheets, footprints and schematics for 5423 are listed on our Part Details page. You can also find images and similar parts to 5423 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5423 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5423 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5423 fall under?
The 5423 is listed under Electrical & Lighting > Lighting > Specialty Lighting.
Can I view similar or alternative parts?
You can view similar parts to 5423 when available in the Specialty Lighting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5423 you can contact the distributor directly for product support, shipping queries etc.
Is the 5423 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5423 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, TME, Powell Electronics and Newark Electronics have stock available or on a lead time for 5423.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5423 often in real-time on the comparison pages.
What if I can't find stock of 5423?
You can fill out our help required form which you can use to request a quote for 5423 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.