Options for Price Comparison
Distributor Statistics for 542085-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for 542085-000
Details for 542085-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

542085-000 by TE Connectivity

TXR41AB00-1810BI

Part Information

542085-000 image
Not applicable for solder process capability
Status: Active
Aliases: 542085-000, 6-1194250-3
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
Color:
Olive Drab
Material:
Aluminum
TE Adapter Code:
41
Adapter Entry Size:
10
Cable Diameter Range:
.313 – .5in, 7.9 – 12.7mm
Cable Entry Diameter:
.2 – 15.9mm, .01 – .63in
Connector Detail Specification Number:
MS27479, MS27480, MS27497, MS27665, MS27468, MS27656, MS27472, MS27473, MS24266, MS27474, MS27484, MS27653, MS27467, MS27481, MS27652, MS27661
Connector General Specification Number:
MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series II/Class T
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Termination Device Included:
TR10BI
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Connector Shell Size:
18, 19
Adapter Angle:
00
Style:
Tinel-Lock Adapter
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-85 – 347°F, -65 – 175°C
Salt Spray Resistance:
500Hr

Compatible Parts

Alternate Descriptions

Connector Accessories Tinel Lock Adapter Straight Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Avnet America
Connector Accessories Tinel-Lock Backshell with Ring Size 19/18 ST Aluminum Alloy Cadmium Finish Olive Drab Avnet Europe