Status: | Unknown |
---|---|
Series: | Apex 280 Series |
RoHS: | Unknown |
Product Range | Apex 280 Series |
---|---|
Gender | Plug |
No. of Positions | 2Ways |
For Use With | Aptiv Apex 280 Series Automotive Pin Contacts |
Connector Body Material | Nylon (Polyamide) Body |
IP Rating | - |
Voltage Rating | - |
Current Rating | - |
SVHC | No SVHC (15-Jan-2018) |
DCOT 2WM SL ASSY IND A | TTI Europe |
Housing, Plug, 2Pos, Pa, Black | Newark Electronics |
HOUSING, PLUG, 2POS, PA, BLACK | element14 |
2WM SL ASSY IND A | Power and Signal Group |
Where can I find additional details, specifications and documents for a 54200210?
Additional datasheets, footprints and schematics for 54200210 are listed on our Part Details page. You can also find images and similar parts to 54200210 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 54200210 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 54200210 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 54200210 fall under?
The 54200210 is listed under Aptiv Parts.
Can I view similar or alternative parts?
You can view similar parts to 54200210 when available in the Aptiv Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 54200210 you can contact the distributor directly for product support, shipping queries etc.
Is the 54200210 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 54200210 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 54200210.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 54200210 often in real-time on the comparison pages.
What if I can't find stock of 54200210?
You can fill out our help required form which you can use to request a quote for 54200210 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.