Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
541961-000,
8-1194249-0 |
Wire Size | 30AWG |
---|---|
Impedance | 75Ω |
Cable Type | Cheminax |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Coaxial Cable 1Conductors 38AWG Tin Plated Copper Black | Avnet America |
Coaxial Cables 7530D1024-9X | Sager |
Where can I find additional details, specifications and documents for a 541961-000?
Additional datasheets, footprints and schematics for 541961-000 are listed on our Part Details page. You can also find images and similar parts to 541961-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 541961-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 541961-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 541961-000 fall under?
The 541961-000 is listed under Wire & Cable > High Speed Digital & Data Cable.
Can I view similar or alternative parts?
You can view similar parts to 541961-000 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 541961-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 541961-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 541961-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 541961-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 541961-000 often in real-time on the comparison pages.
What if I can't find stock of 541961-000?
You can fill out our help required form which you can use to request a quote for 541961-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.