5415569-2 RF & Coax Connectors by TE Connectivity

F SERIES,FRT.MT,BLKHD JACK

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Cable Connector Orientation Straight
Body Material Brass
Body Plating Material Nickel
Port Configuration Single Port
Number of Coaxial Contacts 1
Number of Positions 1
RF Connector Center Contact Plating Material Tin
RF Connector Center Contact Material Beryllium Copper
RF Connector Mated Outer Diameter (Approximate) .336in, 8.534mm
Impedance 75Ω
Detent Without
RF Connector Coupling Mechanism Push-On
RF Contact Captivation Method Mechanical
Connector Mounting Type Panel
Panel Attachment Style Front Mount
Operating Frequency 1GHz
Dielectric Material PTFE
Gasket Material Silicone Rubber
実装方法 Carton
Packaging Method Carton
Sealable Yes
Connector Seal Type O-Ring
RF Connector Style Jack
RF Interface F Series
Connector & Contact Terminates To Wire & Cable
Connector System Cable-to-Board
Termination Method to Wire & Cable Crimp
Operating Temperature Range -55 – 85°C, -67 – 185°F
Cable Type RG 179


Alternative Descriptions

F Series,frt.mt,blkhd Jack |Amp Te Connectivity 5415569-2 | Newark Electronics
Conn Type F RCP Crimp ST Panel Mount Tin | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5415569-2?

Additional datasheets, footprints and schematics for 5415569-2 are listed on our Part Details page. You can also find images and similar parts to 5415569-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5415569-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5415569-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5415569-2 fall under?

The 5415569-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5415569-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5415569-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 5415569-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5415569-2 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5415569-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5415569-2 often in real-time on the comparison pages.

What if I can't find stock of 5415569-2?

You can fill out our help required form which you can use to request a quote for 5415569-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay