Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.53
Body Plating Material | Tin |
---|---|
Body Material | Zinc |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
PCB Mount Orientation | Right Angle |
RF Connector Center Contact Plating Material | Tin |
RF Connector Center Contact Material | Brass |
PCB Tail Length | .13in, 3.3mm |
RF Connector Mated Outer Diameter (Approximate) | .51in, 12.95mm |
Height Above PC Board | .53in, 13.46mm |
Impedance | 75Ω |
Connector Mounting Type | Board Mount |
Detent | Without |
RF Connector Coupling Mechanism | Push-On |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 1GHz |
Dielectric Material | Polypropylene |
Comment | Includes board retention feature to prevent tipping during solder process. |
Packaging Method | Tube |
実装方法 | Tube |
RF Connector Style | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
RF Interface | G Series |
Sealable | No |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
TEST PLUG, RTANG, PCB, G RF Interface: G Type RF Connector Style: Plug RF Connector Mated Outer Diameter (Approximate): .51 in RF Connector Mated Outer Diameter (Approximate): 12.95 mm Impedance: 75 Ω G Type Plug .51" 12.95 mm | Coax Connector | Part Number: 5415406-2 | Internal Number: 5415406-2 | TE Connectivity | TE Store |
Rf/Coaxial, F Plug, R/A, 50 Ohm, Solder | Newark Electronics |
G Type Connector Plug, Male Pin 75Ohm Through Hole, Right Angle Solde | Future Electronics |
Conn Type G PL Solder RA Thru-Hole Tin | Avnet America |
TEST PLUG, RTANG, PCB, G, RF Plugs and Jacks | TE Connectivity 5415406-2 | RS Americas |
Where can I find additional details, specifications and documents for a 5415406-2?
Additional datasheets, footprints and schematics for 5415406-2 are listed on our Part Details page. You can also find images and similar parts to 5415406-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5415406-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5415406-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5415406-2 fall under?
The 5415406-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5415406-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5415406-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5415406-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5415406-2 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 5415406-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5415406-2 often in real-time on the comparison pages.
What if I can't find stock of 5415406-2?
You can fill out our help required form which you can use to request a quote for 5415406-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.