Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.62
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.62
|
No stock
|
Buy Now |
Body Material | Brass |
---|---|
Body Plating Material | Tin |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
RF Connector Center Contact Plating Thickness | 30µin |
RF Connector Center Contact Material | Brass |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 4.75mm, .187in |
PCB Tail Length | .155in, 3.94mm |
Height Above PC Board | .3in, 7.62mm |
Impedance | 75Ω |
RF Contact Captivation Method | Mechanical |
Detent | With |
RF Connector Coupling Mechanism | Push-On |
Connector Mounting Type | Panel |
Operating Frequency | 4GHz |
Dielectric Material | PTFE |
Additional Features | Board Standoff |
Grade | Military |
実装方法 | Carton |
Packaging Method | Carton |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Connector Style | Jack |
RF Interface | SMB |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Rf/Coaxial, Smb Jack, Str, 75 Ohm, Solder | Newark Electronics |
Where can I find additional details, specifications and documents for a 5414244-4?
Additional datasheets, footprints and schematics for 5414244-4 are listed on our Part Details page. You can also find images and similar parts to 5414244-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5414244-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5414244-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5414244-4 fall under?
The 5414244-4 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5414244-4 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5414244-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5414244-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5414244-4 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 5414244-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5414244-4 often in real-time on the comparison pages.
What if I can't find stock of 5414244-4?
You can fill out our help required form which you can use to request a quote for 5414244-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.