Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.75
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.03
|
6,237
in stock
|
Buy Now | |
Rapid Electronics
from US$8.75
|
6,237
in stock
|
Buy Now | |
Chip One Stop
from US$5.80
|
6,237
in stock
|
Buy Now | |
Farnell
from US$16.98
|
4,990
in stock
|
Buy Now | |
Newark Electronics
from US$6.93
|
-
|
Buy Now | |
element14
from US$5.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | BNC |
Convert To Gender | Jack Jack |
Adapter Body Style | Tee Adapter |
Impedance | 50ohm |
Connector Type | Intra Series Coaxial |
RF Adapters-Tee ADP TEE J/P/J | Rapid Electronics |
TE Connectivity - AMP Adapter T-Type BNC Plug - 2x BNC Socket | Distrelec |
BNC TEE ADAPTER, 1 X PLUG-2 X JACK | Farnell |
Rf Adapters - Tee Adp Tee J/P/J |Amp Te Connectivity 5413592-2 | Newark Electronics |
Conn BNC Adapter RCP/PL/RCP 50Ohm T Style Gold Bulk | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5413592-2?
Additional datasheets, footprints and schematics for 5413592-2 are listed on our Part Details page. You can also find images and similar parts to 5413592-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5413592-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5413592-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5413592-2 fall under?
The 5413592-2 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 5413592-2 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5413592-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5413592-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5413592-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 5413592-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5413592-2 often in real-time on the comparison pages.
What if I can't find stock of 5413592-2?
You can fill out our help required form which you can use to request a quote for 5413592-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.