541209 Part Information
Details for 541209 by Pilz
Switches & Relays>Switches>Safety Interlock Switches
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 130.4600 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | - |
Contact Configuration | DPST-NO DPST-NC |
Switch Terminals | Connector |
Contact Voltage AC Max | - |
Contact Current AC Max | - |
IP Rating | - |
Contact Voltage DC Max | 24V |
Contact Current DC Max | - |
SVHC | No SVHC (15-Jan-2019) |
Approvals / Standards | EN 954 EN 62061 EN ISO 13849 IEC 62061 |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 541209?
Additional datasheets, footprints and schematics for 541209 are listed in our Part Details tab. You can also find the 541209 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 541209 in the Pricing & Inventory tab next to part details. You can view 541209 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 541209 fall under?
The 541209 is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to 541209 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 541209 you can contact the distributor directly for product support, shipping queries etc.
Is the 541209 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 541209 have stock available?
There is no stock from authorised distributors for 541209.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 541209 often in real-time on the comparison pages.
What if I can't find stock of 541209?
You can fill out our help required form which you can use to request a quote for 541209 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.