Product Range | - |
---|---|
Contact Configuration | DPST-NO DPST-NC |
Switch Terminals | Connector |
Contact Voltage AC Max | - |
Contact Current AC Max | - |
IP Rating | - |
Contact Voltage DC Max | 24V |
Contact Current DC Max | - |
SVHC | No SVHC (15-Jan-2019) |
Approvals / Standards | EN 954 EN 62061 EN ISO 13849 IEC 62061 |
PSEN cs3.1p Compact Non Contact Switch | RS |
SWITCH, SAFETY CODED, 2NO/2NC, 24V | Farnell |
Safety Interlock Switch, Psencode, Dpst-No, Dpst-Nc, 24 V, Connector Rohs Compliant: Yes |Pilz 541010 | Newark Electronics |
Pilz Safety Switch Set, IP6K9K, Connector, M8, 8-Pin, Male | Distrelec |
Where can I find additional details, specifications and documents for a 541010?
Additional datasheets, footprints and schematics for 541010 are listed on our Part Details page. You can also find images and similar parts to 541010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 541010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 541010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 541010 fall under?
The 541010 is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to 541010 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 541010 you can contact the distributor directly for product support, shipping queries etc.
Is the 541010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 541010 have stock available?
Authorised distributors including RS, Farnell, Newark Electronics, element14 and Distrelec have stock available or on a lead time for 541010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 541010 often in real-time on the comparison pages.
What if I can't find stock of 541010?
You can fill out our help required form which you can use to request a quote for 541010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.