Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5409333002,
5-1194242-6 |
No distributors results available
Conductor Material | Silver-Plated High Strength Copper Alloy |
---|---|
Insulation Material | Radiation-Crosslinked, Modified Fluoropolymer |
Wire Color | Gray |
Weight | 4.27kg/km |
Number of Conductors | 1 |
Number of Strands | 19 |
Wire Diameter | 1.1mm, .0433in |
Wire Size | .33mm², 22AWG |
Conductor Diameter | .73mm, .0287in |
Conductor Diameter Range | .275 – .029in, .7 – .76mm |
Overall Outside Diameter | .0433in, 1.1mm |
Resistance (Max) | 54.3 Ω/1000m @ 20°C |
Voltage Rating | 600V |
Wire Source | United Kingdom |
Product Classification | High Performance - Spec 44, 55 & RCW |
Cable Style | Special Construction |
Product Type | Wire |
Cable Type | Spec 55/ |
Operating Temperature Range | -65 – 200°C |
Where can I find additional details, specifications and documents for a 5409333002?
Additional datasheets, footprints and schematics for 5409333002 are listed on our Part Details page. You can also find images and similar parts to 5409333002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5409333002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5409333002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5409333002 fall under?
The 5409333002 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 5409333002 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5409333002 you can contact the distributor directly for product support, shipping queries etc.
Is the 5409333002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5409333002 have stock available?
There is no stock from authorised distributors for 5409333002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5409333002 often in real-time on the comparison pages.
What if I can't find stock of 5409333002?
You can fill out our help required form which you can use to request a quote for 5409333002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.