Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Modular Jack Latch Orientation | Inverted - Latch Up |
Connector Contact Density | Standard |
Keyed | No |
Port Matrix Configuration | 1 x 2 |
Port Configuration | Multiple Ports |
Number of Positions | 6 |
Status Indicator | None |
PCB Mount Orientation | Right Angle |
Contact Current Rating (Max) | .2A, 1.5A |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | 50µin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
PCB Tail Length | 2.74mm, .108in |
Housing Material | High Temperature Thermoplastic |
Mating Entry Location | Side |
Centerline (Pitch) | .04in, 1.02mm |
Housing Color | Black |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Shielded | No |
Circuit Application | Signal |
Packaging Quantity | 22 |
Packaging Method | Tube, Box & Tube |
実装方法 | Box & Tube, Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jack & Plug Interface Type | RJ11 |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Jack |
Grounding Options | None |
Connector System | Cable-to-Panel, Cable-to-Board |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Mj,rj11,1X2,6P/4C,black |Amp Te Connectivity 5406904-1 | Newark Electronics |
Conn RJ-11 F 12 POS 2.03mm Solder RA Thru-Hole 8 Terminal 2 Port Tube Cat 3 | Avnet America |
Where can I find additional details, specifications and documents for a 5406904-1?
Additional datasheets, footprints and schematics for 5406904-1 are listed on our Part Details page. You can also find images and similar parts to 5406904-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5406904-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5406904-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5406904-1 fall under?
The 5406904-1 is listed under Connectors > Modular Jacks & Plugs > RJ11 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5406904-1 when available in the RJ11 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5406904-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5406904-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5406904-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5406904-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5406904-1 often in real-time on the comparison pages.
What if I can't find stock of 5406904-1?
You can fill out our help required form which you can use to request a quote for 5406904-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.