5406903-4

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5406903-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5406903-4
Details for TE Store
5406903-4
MJ,RJ11,SMT,1X2,6/6,GRAY,22RL Modular Jack & Plug Interface Type:RJ45
Buy Directly from TE Store (5834 in Stock)
$1.2100 per unit
Series Information for 5406903-4 - TE Connectivity
  • Status: Active
  • Product Code: A190
  • Global Product Line: 073
  • GPL Description: Data and Devices

Description

MJ,RJ11,SMT,1X2,6/6,GRAY,22"RL

Specifications

Modular Jack Latch Orientation:
Standard - Latch Down
Shield Plating Material:
Nickel
Connector Profile:
Standard
Shield Material:
Brass
PCB Mount Orientation:
Right Angle
Status Indicator:
None
Port Configuration:
Single Port
Number of PCB Ground Tabs:
2
Number of Loaded Positions:
8
Port Matrix Configuration:
1 x 1
Keyed:
No
Connector Contact Density:
Standard
Number of Positions:
8
Contact Mating Area Plating Material:
Gold
Contact Underplating Material:
Nickel
Connector Product Type:
Connector Assembly
Contact Mating Area Plating Material Thickness:
1.27µm, 50µin
Contact Base Material:
Phosphor Bronze
PCB Contact Termination Area Plating Material:
Gold Flash
端子の下地めっきの材料:
Nickel
コネクタの高さ:
12.95mm
Connector Height:
.51in, 12.95mm
PCB Tail Length:
1.52mm, .059in
Housing Material:
High Temperature Thermoplastic
Mating Entry Location:
Side
Centerline (Pitch):
1.02mm, .04in
Housing Color:
Black
Performance Category:
Cat 3
UL Flammability Rating:
UL 94V-0
Boardlock Material:
Brass
Panel Mount Feature:
Without
Connector Mounting Type:
Panel, Board Mount
Circuit Application:
Signal
Shielded:
Yes
Comment:
No Date Code., Quantity 650 per 56 cm diameter reel
実装方法:
Reel, Box & Tray
Packaging Quantity:
650
Packaging Method:
Reel, Box & Tray
Grounding Options:
None
Connectors & Connector Components Type:
Connector
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Modular Jack & Plug Interface Type:
RJ45
Modular Connector Style:
Jack
Connector & Contact Terminates To:
Printed Circuit Board
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 158°F, -40 – 70°C

Compatibility

  • Compatible Parts: 106307-1, 188729-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Reflow solder capable to 245°C

Alternate Descriptions

Avnet America
Conn Modular Jack F 12 POS 1.01mm Solder RA SMD 12 Terminal 2 Port T/R Cat 3
Avnet Europe
Conn Modular Jack F 12 POS 1.01mm Solder RA SMD 12 Terminal 2 Port T/R Cat 3
TE Store
MJ,RJ11,SMT,1X2,6/6,GRAY,22RL Modular Jack & Plug Interface Type:RJ45;Port Configuration:Single Port;Port Matrix Configuration:1 x 1;Modular Jacks & Plugs Products:RJ Type Jacks & Plugs;Connector Contact Density:Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | TE Connectivity