Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Connector Contact Density | Standard |
Keyed | No |
Number of Loaded Positions | 12 |
Status Indicator | None |
Port Matrix Configuration | 1 x 2 |
Port Configuration | Multiple Ports |
PCB Mount Orientation | Right Angle |
Number of Positions | 6 |
Connector Product Type | Connector Assembly |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
コネクタの高さ | 12.95mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Height | .51in, 12.95mm |
Housing Color | Gray |
Centerline (Pitch) | 1.02mm, .04in |
Housing Material | High Temperature Thermoplastic |
Mating Entry Location | Side |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Shielded | No |
Circuit Application | Signal |
Comment | Quantity 650 per 56 cm diameter reel |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Packaging Quantity | 650 |
Connectors & Connector Components Type | Connector |
Connector System | Cable-to-Board |
Grounding Options | None |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ25 |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 158°F, -40 – 70°C |
Mj,rj11,smt,1X2,6/6,gray,22"rl |Amp Te Connectivity 5406903-1 | Newark Electronics |
MJRJ11SMT1X26/6GRAY22 RL | Avnet America |
MJ, RJ11,SMT,1X2,6/6,GRAY,22InchRL, RJ25 Connectors | TE Connectivity 5406903-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5406903-1?
Additional datasheets, footprints and schematics for 5406903-1 are listed on our Part Details page. You can also find images and similar parts to 5406903-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5406903-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5406903-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5406903-1 fall under?
The 5406903-1 is listed under Connectors > Modular Jacks & Plugs > RJ25 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5406903-1 when available in the RJ25 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5406903-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5406903-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5406903-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 5406903-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5406903-1 often in real-time on the comparison pages.
What if I can't find stock of 5406903-1?
You can fill out our help required form which you can use to request a quote for 5406903-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.