Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.56
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.19
|
553
in stock
|
Buy Now | |
Newark Electronics
from US$9.82
|
553
in stock
|
Buy Now | |
Rapid Electronics
from US$7.96
|
553
in stock
|
Buy Now | |
Chip One Stop
from US$8.41
|
553
in stock
|
Buy Now | |
Farnell
from US$9.88
|
445
in stock
|
Buy Now | |
TE Store
from US$11.36
|
105
in stock
|
Buy Now | |
Future Electronics
from US$8.83
|
-
|
Buy Now | |
Avnet America
from US$7.95
|
-
|
Buy Now | |
Avnet Asia
from US$6.56
|
-
|
Buy Now | |
Boersig
from US$8.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Shield Plating Material | Nickel |
Shield Material | Carbon Steel |
Number of Positions | 50 |
PCB Mount Orientation | Vertical |
Preloaded | Yes |
Number of Rows | 2 |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | .76µm |
Housing Color | Black |
Centerline (Pitch) | 2.16mm, .085in |
Housing Material | Polyester |
Panel Attachment Style | Rear Mount |
Panel Mount Feature | With |
Boardlock Material | Copper Alloy |
Mounting Hole Diameter | .128in, 3.25mm |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
PCB Mounting Style | Edge Mount |
PCB Mount Retention | With |
Boardlock Plating Material | Tin over Nickel |
Mating Connector Lock Type | Bail Lock |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Quantity | 7 |
Packaging Method | Tray |
Shielded | Yes |
Profile | Low |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Grounded | No |
Orientation | Standard |
Row-to-Row Spacing | .085 |
Boss on Shield | With |
Sealable | No |
Connector Style | Receptacle |
Connector System | Board-to-Board |
Termination Post Length | .145in, 3.68mm |
D-Sub Standard Conn Asy Rcpt 50Pos Shd Lpf V/Mtg |Amp Te Connectivity 5406874-1 | Newark Electronics |
D-Sub Standard Conn ASY RCPT 50POS SHD LPF V/MTG | Rapid Electronics |
TE Connectivity - AMP PCB D-Sub ASSYRCPT50PSHDLPFV/MTG | Distrelec |
D SUB CONNECTORS | Farnell |
ASSY,RCPT,50POS,SHD,LPF,V/MTG Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 50 Centerline (Pitch): 2.16 mm Centerline (Pitch): .085 in Receptacle Board-to-Board 50 2.16 mm | PCB D-Sub Connector | Part Number: 5406874-1 | Internal Number: 5406874-1 | TE Connectivity | TE Store |
Conn IEEE 488 F 50 POS 2.16mm Solder ST Thru-Hole 50 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 5406874-1?
Additional datasheets, footprints and schematics for 5406874-1 are listed on our Part Details page. You can also find images and similar parts to 5406874-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5406874-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5406874-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5406874-1 fall under?
The 5406874-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5406874-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5406874-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5406874-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5406874-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5406874-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5406874-1 often in real-time on the comparison pages.
What if I can't find stock of 5406874-1?
You can fill out our help required form which you can use to request a quote for 5406874-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.