Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
PER-5406566-1,
CA5823-000 |
Prices starting from US$7.24
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.24
|
1,069
in stock
|
Buy Now | |
TE Store
from US$12.84
|
2,025
in stock
|
Buy Now | |
Newark Electronics
from US$8.75
|
1,069
in stock
|
Buy Now | |
Rapid Electronics
from US$7.44
|
1,069
in stock
|
Buy Now | |
Chip One Stop
from US$8.30
|
1,069
in stock
|
Buy Now | |
Farnell
from US$10.79
|
870
in stock
|
Buy Now | |
Heilind Electronics
from US$8.59
|
18
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.59
|
6
in stock
|
Buy Now | |
Future Electronics
from US$8.05
|
-
|
Buy Now | |
Avnet America
from US$7.24
|
-
|
Buy Now | |
RS Americas
from US$11.36
|
-
|
Buy Now | |
Boersig
from US$7.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Ground Tab Location | 4.57mm, .18in |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Connector Profile | Standard |
Shield Plating Material | Tin over Copper |
Shield Material | Copper Zinc Alloy |
Number of Loaded Positions | 8 |
PCB Mount Orientation | Right Angle |
Keyed | No |
Number of PCB Ground Tabs | 2 |
Connector Contact Density | Standard |
Status Indicator | None |
Multiple Port Configuration | Ganged |
Number of Panel Ground Tabs | 9 |
Number of Positions | 8 |
Port Matrix Configuration | 1 x 2 |
Port Configuration | Multiple Ports |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1.5A, .2A |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
Connector Product Type | Connector Assembly |
PCB Tail Length | .14in, 3.56mm |
Connector Height | 13.64mm, .537in |
コネクタの高さ | 13.64mm |
Mating Entry Location | Side |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | Nylon |
Housing Color | Black |
Performance Category | Cat 5 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Panel, Board Mount |
Shielded | Yes |
Circuit Application | Signal |
Packaging Method | Box, Box & Tray |
実装方法 | Box & Tray, Box |
Packaging Quantity | 225 |
Grounding Options | PCB and Panel Ground |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ45 |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
MJ ASSY,2PORT,8POS,SHLD Modular Jack & Plug Interface Type: RJ45 Port Configuration: Multiple Ports Port Matrix Configuration: 1 x 2 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Multiple Ports 1 x 2 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5406566-1 | Internal Number: 5406566-1 | Alias Number: CA5823-000 | TE Connectivity | TE Store |
Modular Conn/Ethernet Conn 1X2 8/8 R/A Pnl Grd |Amp Te Connectivity 5406566-1 | Newark Electronics |
Modular Conn/Ethernet Conn 1X2 8/8 R/A PNL GRD | Rapid Electronics |
TE Connectivity - AMP Telecom and Datacom Connector | Distrelec |
RJ45 CONNECTOR, JACK, 8P8C, 2PORT, CAT5 | Farnell |
MJ ASSY,2PORT,8POS,SHLD | Heilind Electronics |
8 Position Shielded Through Hole Right Angle RJ45 Modular Jack | Future Electronics |
MJASSY 2PORT 8POS SHLD | Avnet America |
MJ ASSY,2PORT,8POS, SHLD, RJ45 Connectors | TE Connectivity 5406566-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 5406566-1?
Additional datasheets, footprints and schematics for 5406566-1 are listed on our Part Details page. You can also find images and similar parts to 5406566-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5406566-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5406566-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5406566-1 fall under?
The 5406566-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5406566-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5406566-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5406566-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5406566-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5406566-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5406566-1 often in real-time on the comparison pages.
What if I can't find stock of 5406566-1?
You can fill out our help required form which you can use to request a quote for 5406566-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.