5406552-2

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5406552-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5406552-2
Series Information for 5406552-2 - TE Connectivity
  • Status: Active
  • Product Code: 1977
  • Global Product Line: 301
  • GPL Description: Data and Devices

Description

INV MJ,1X4,PNL GRD,LED (G/-)

Specifications

Shield Material:
Copper Zinc Alloy
Connector Profile:
Standard
PCB Ground Tab Location:
-3.43mm, -.135in
Shield Plating Material:
Tin over Copper
Modular Jack Latch Orientation:
Inverted - Latch Up
LED Color (Top Right):
Green
Status Indicator:
LED
PCB Mount Orientation:
Right Angle
Number of Loaded Positions:
8
Keyed:
No
Number of PCB Ground Tabs:
4
Connector Contact Density:
Standard
Multiple Port Configuration:
Ganged
Number of Positions:
8
Number of Panel Ground Tabs:
14
Port Matrix Configuration:
1 x 4
Port Configuration:
Multiple Ports
Connector Product Type:
Connector Assembly
Contact Current Rating (Max):
1.5A
PCB Contact Termination Area Plating Material:
Tin
Contact Mating Area Plating Material Thickness:
50µin, 1.27µm
端子の下地めっきの材料:
Nickel
Contact Base Material:
Phosphor Bronze
Contact Mating Area Plating Material:
Gold
Contact Underplating Material:
Nickel
PCB Tail Length:
.1in, 2.54mm
Connector Height:
13.35mm, .525in
コネクタの高さ:
13.35mm
Housing Material:
High Temperature Thermoplastic
Centerline (Pitch):
.04in, 1.02mm
Housing Color:
Black
Mating Entry Location:
Side
Performance Category:
Cat 5
UL Flammability Rating:
UL 94V-0
Panel Mount Feature Type:
Panel Stops
Panel Mount Feature:
With
Connector Mounting Type:
Panel
Shielded:
Yes
Circuit Application:
Signal
Comment:
Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6).
Packaging Quantity:
32
実装方法:
Box & Tray, Tray
Packaging Method:
Box & Tray, Tray
Connectors & Connector Components Type:
Connector
Modular Jack & Plug Interface Type:
RJ45
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Grounding Options:
PCB and Panel Ground
Modular Connector Style:
Jack
Connector & Contact Terminates To:
Printed Circuit Board
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 185°F, -40 – 85°C

Compatibility

  • Compatible Parts: 188729-1, 1820802-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Newark Electronics
INV MJ,1X4,PNL GRD,LED (G/-)
Avnet America
Conn RJ-45 F 32 POS 2.03mm Solder RA Thru-Hole 48 Terminal 4 Port Tray Cat 5
Avnet Europe
Conn RJ-45 F 32 POS 2.03mm Solder RA Thru-Hole 48 Terminal 4 Port Tray Cat 5