Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.48
|
No stock
|
Buy Now | |
Rapid Electronics
from US$11.72
|
2,815
in stock
|
Buy Now | |
Newark Electronics
from US$11.46
|
2,399
in stock
|
Buy Now | |
Chip One Stop
from US$11.50
|
2,399
in stock
|
Buy Now | |
TE Store
from US$14.37
|
553
in stock
|
Buy Now | |
Distrelec
from US$11.10
|
416
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.77
|
10
in stock
|
Buy Now | |
Future Electronics
from US$10.26
|
-
|
Buy Now | |
Avnet America
from US$10.07
|
-
|
Buy Now | |
RS Americas
from US$15.80
|
-
|
Buy Now | |
element14
from US$11.72
|
-
|
Buy Now | |
Boersig
from US$11.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Material | Copper Zinc Alloy |
---|---|
Connector Profile | Standard |
PCB Ground Tab Location | -3.43mm, -.135in |
Shield Plating Material | Tin over Copper |
Modular Jack Latch Orientation | Inverted - Latch Up |
LED Color (Top Right) | Green |
LED Color (Top Left) | Yellow |
Status Indicator | LED |
PCB Mount Orientation | Right Angle |
Number of Loaded Positions | 8 |
Keyed | No |
Number of PCB Ground Tabs | 4 |
Connector Contact Density | Standard |
Multiple Port Configuration | Ganged |
Number of Positions | 8 |
Number of Panel Ground Tabs | 14 |
Port Matrix Configuration | 1 x 4 |
Port Configuration | Multiple Ports |
Contact Current Rating (Max) | 1.5A |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
PCB Tail Length | .1in, 2.54mm |
コネクタの高さ | 13.35mm |
Connector Height | 13.35mm, .525in |
Centerline (Pitch) | .04in, 1.02mm |
Housing Color | Black |
Mating Entry Location | Side |
Housing Material | High Temperature Thermoplastic |
Performance Category | Cat 5 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Panel Mount Feature Type | Panel Stops |
Shielded | Yes |
Circuit Application | Signal |
Comment | Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6). |
Packaging Method | Carton, Box & Tray |
Packaging Quantity | 32 |
実装方法 | Carton, Box & Tray |
Connectors & Connector Components Type | Connector |
Grounding Options | PCB and Panel Ground |
Modular Jack & Plug Interface Type | RJ45 |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Modular Conn/Ethernet Conn 1 X 4 8 POS LED G/Y | Rapid Electronics |
Modular Conn/Ethernet Conn 1 X 4 8 Pos Led G/Y |Amp Te Connectivity 5406552-1 | Newark Electronics |
MODULAR CONN, R/A RJ45 JACK, 8P8C, CAT5 | Farnell |
INV MJ,1X4,PNL GRD, LED (G/Y) Modular Jack & Plug Interface Type: RJ45 Port Configuration: Multiple Ports Port Matrix Configuration: 1 x 4 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Multiple Ports 1 x 4 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5406552-1 | Internal Number: 5406552-1 | TE Connectivity | TE Store |
TE Connectivity - AMP Modular Connector with Green/Yellow LEDs | Distrelec |
Stacked 1x4 mod jack, 8 pos, right angle, through hole with LEDs | Future Electronics |
Conn RJ-45 F 32 POS 2.03mm Solder RA Thru-Hole 48 Terminal 4 Port Tray Cat 5 | Avnet America |
INV MJ,1X4,PNL GRD, LED (G/Y), RJ45 Connectors | TE Connectivity 5406552-1 | RS Americas |
SOCKET, RJ45, SHIELDED, 4PORT, W/LED | element14 |
Status: | Unknown |
---|---|
Series: | LE Series |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 4 Ganged |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | With LED |
Light Pipes | Without Light Pipe |
Product Range | LE Series |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 4Ports |
No. of Positions | 8Ways |
Where can I find additional details, specifications and documents for a 5406552-1?
Additional datasheets, footprints and schematics for 5406552-1 are listed on our Part Details page. You can also find images and similar parts to 5406552-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5406552-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5406552-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5406552-1 fall under?
The 5406552-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5406552-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5406552-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5406552-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5406552-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and TE Store have stock available or on a lead time for 5406552-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5406552-1 often in real-time on the comparison pages.
What if I can't find stock of 5406552-1?
You can fill out our help required form which you can use to request a quote for 5406552-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.