Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Jack Latch Orientation | Inverted - Latch Up |
---|---|
Shield Plating Material | Tin over Copper |
PCB Ground Tab Location | -3.43mm, -.135in |
Connector Profile | Standard |
Shield Material | Copper Zinc Alloy |
Number of Panel Ground Tabs | 12 |
Number of PCB Ground Tabs | 4 |
Keyed | No |
Number of Loaded Positions | 8 |
Port Configuration | Multiple Ports |
PCB Mount Orientation | Right Angle |
Connector Contact Density | Standard |
Number of Positions | 8 |
Multiple Port Configuration | Ganged |
Port Matrix Configuration | 1 x 4 |
Status Indicator | None |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.5A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
PCB Tail Length | .1in, 2.54mm |
コネクタの高さ | 13.35mm |
Connector Height | 13.35mm, .525in |
Centerline (Pitch) | .04in, 1.02mm |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
Mating Entry Location | Side |
Performance Category | Cat 5 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Panel |
Circuit Application | Signal |
Shielded | Yes |
Comment | Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6). |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 32 |
実装方法 | Box & Tray, Tray |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Connectors & Connector Components Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Grounding Options | PCB and Panel Ground |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Inv Mj,1X4,pnl Grd |Amp Te Connectivity 5406544-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 5406544-1?
Additional datasheets, footprints and schematics for 5406544-1 are listed on our Part Details page. You can also find images and similar parts to 5406544-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5406544-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5406544-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5406544-1 fall under?
The 5406544-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5406544-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5406544-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5406544-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5406544-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 5406544-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5406544-1 often in real-time on the comparison pages.
What if I can't find stock of 5406544-1?
You can fill out our help required form which you can use to request a quote for 5406544-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.