Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.03
|
103
in stock
|
Buy Now | |
TE Store
from US$2.47
|
4,376
in stock
|
Buy Now | |
Rapid Electronics
from US$1.65
|
3,818
in stock
|
Buy Now | |
Chip One Stop
from US$1.64
|
3,818
in stock
|
Buy Now | |
Distrelec
from US$1.59
|
3,818
in stock
|
Buy Now | |
Farnell
from US$2.28
|
3,075
in stock
|
Buy Now | |
element14
from US$1.60
|
180
in stock
|
Buy Now | |
Newark Electronics
from US$2.22
|
1
in stock
|
Buy Now | |
Avnet America
-
|
337
in stock
|
Buy Now | |
Future Electronics
from US$1.62
|
-
|
Buy Now | |
RS Americas
from US$1.68
|
-
|
Buy Now | |
Boersig
from US$1.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Modular Jack Latch Orientation | Inverted - Latch Up |
---|---|
LED Color (Top Right) | Green |
LED Color (Top Left) | Yellow |
Connector Profile | Standard |
Port Matrix Configuration | 1 x 1 |
Number of Positions | 8 |
Keyed | No |
Status Indicator | LED |
Connector Contact Density | Standard |
Number of Loaded Positions | 8 |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1.5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 1.27µm |
Connector Product Type | Connector Assembly |
端子の下地めっきの材料 | Nickel |
PCB Thickness (Recommended) | 1.57mm, .062in |
PCB Tail Length | .1in, 2.54mm |
コネクタの高さ | 12.83mm |
Connector Height | .505in, 12.83mm |
Centerline (Pitch) | .04in, 1.02mm |
Mating Entry Location | Side |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
Panel Mount Feature | With |
Connector Mounting Type | Board Mount |
Shielded | No |
Circuit Application | Signal |
Comment | Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6). |
実装方法 | Box & Tray, Tray |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 152 |
Grounding Options | None |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ45 |
Connectors & Connector Components Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
INV MOD JACK,1X1,LED (G/Y) Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5406533-1 | Internal Number: 5406533-1 | TE Connectivity | TE Store |
Modular Conn/Ethernet Conn 8P 1X1 RJ45 GRN/YEL | Rapid Electronics |
TE Connectivity - AMP Modular Connector with Green/Yellow LED | Distrelec |
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT5 | Farnell |
RJ45 CONN, JACK, 8P8C, 1PORT, CAT5 | element14 |
Cat 5 modular RJ45 jack, 8/8, R/A, w/LED | RS |
Rj45, 8 Position, 8Contact, 1Port | Newark Electronics |
CONNECTOR 8P/8CTS RJ45 90 DEG PCBLED | Avnet America |
INV MOD JACK | Future Electronics |
Cat5 RJ45 Connector Socket, UTP, Right Angle, Through Hole | TE Connectivity 5406533-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LAN Category | Cat5 |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Where can I find additional details, specifications and documents for a 5406533-1?
Additional datasheets, footprints and schematics for 5406533-1 are listed on our Part Details page. You can also find images and similar parts to 5406533-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5406533-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5406533-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5406533-1 fall under?
The 5406533-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5406533-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5406533-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5406533-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5406533-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5406533-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5406533-1 often in real-time on the comparison pages.
What if I can't find stock of 5406533-1?
You can fill out our help required form which you can use to request a quote for 5406533-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.