Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.09
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.46
|
2,912
in stock
|
Buy Now | |
Rapid Electronics
from US$3.37
|
2,912
in stock
|
Buy Now | |
Chip One Stop
from US$3.23
|
2,912
in stock
|
Buy Now | |
TE Store
from US$4.36
|
2,359
in stock
|
Buy Now | |
Farnell
from US$3.89
|
2,340
in stock
|
Buy Now | |
Newark Electronics
from US$3.27
|
-
|
Buy Now | |
Future Electronics
from US$3.15
|
-
|
Buy Now | |
Avnet America
from US$3.09
|
-
|
Buy Now | |
RS Americas
from US$4.84
|
-
|
Buy Now | |
Boersig
from US$3.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Modular Jack Latch Orientation | Inverted - Latch Up |
PCB Mount Orientation | Right Angle |
Multiple Port Configuration | Ganged |
Status Indicator | None |
Number of Loaded Positions | 8 |
Connector Contact Density | Standard |
Keyed | No |
Number of Positions | 8 |
Port Matrix Configuration | 1 x 4 |
Port Configuration | Multiple Ports |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Connector Product Type | Connector Assembly |
Contact Base Material | Phosphor Bronze |
コネクタの高さ | 12.83mm |
Connector Height | .505in, 12.83mm |
PCB Tail Length | 2.54mm, .1in |
Centerline (Pitch) | .04in, 1.02mm |
Mating Entry Location | Side |
Housing Material | High Temperature Nylon |
Housing Color | Black |
Performance Category | Cat 5 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Shielded | No |
Comment | Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6). |
Packaging Method | Box & Tray, Carton |
実装方法 | Box & Tray, Carton |
Packaging Quantity | 32 |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ45 |
Connectors & Connector Components Type | Connector |
Grounding Options | None |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Modular Conn/Ethernet Conn 1X4 POS R/A RJ45 S/E | Rapid Electronics |
TE Connectivity INV MJ ASSY 1X4 Modular Connectors / Ethernet Connectors 1X4 POS R/A RJ45 S/E | Distrelec |
INV MJ ASSY,1X4 Modular Jack & Plug Interface Type: RJ45 Port Configuration: Multiple Ports Port Matrix Configuration: 1 x 4 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Multiple Ports 1 x 4 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5406528-1 | Internal Number: 5406528-1 | TE Connectivity | TE Store |
MODULAR ETHERNET CONNECTORS | Farnell |
Inv Mj Assy,1X4 |Amp Te Connectivity 5406528-1 | Newark Electronics |
8P8C Single Port Right Angle Unshielded RJ45 Modular Jack | Future Electronics |
Conn RJ-45 F 32 POS 2.04mm Solder RA Thru-Hole 32 Terminal 4 Port Tray Cat 5 | Avnet America |
INV MJ ASSY,1X4, RJ45 Connectors | TE Connectivity 5406528-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5406528-1?
Additional datasheets, footprints and schematics for 5406528-1 are listed on our Part Details page. You can also find images and similar parts to 5406528-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5406528-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5406528-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5406528-1 fall under?
The 5406528-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5406528-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5406528-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5406528-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5406528-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Farnell have stock available or on a lead time for 5406528-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5406528-1 often in real-time on the comparison pages.
What if I can't find stock of 5406528-1?
You can fill out our help required form which you can use to request a quote for 5406528-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.