Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$32.15
|
1,148
in stock
|
Buy Now | |
Newark Electronics
from US$28.60
|
1,148
in stock
|
Buy Now | |
Rapid Electronics
from US$29.57
|
1,148
in stock
|
Buy Now | |
Chip One Stop
from US$21.30
|
1,148
in stock
|
Buy Now | |
Farnell
from US$59.88
|
920
in stock
|
Buy Now | |
Avnet America
from US$23.17
|
-
|
Buy Now |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Shield Material | Copper Alloy |
Connector Profile | Low |
Grounding Tab Plating Material | Tin over Copper |
Shield Plating Material | Tin over Copper |
Number of Loaded Positions | 8 |
Status Indicator | None |
PCB Mount Orientation | Right Angle |
Keyed | No |
Port Matrix Configuration | 2 x 6 |
Connector Contact Density | Standard |
Multiple Port Configuration | Stacked |
Number of Positions | 8 |
Number of PCB Ground Tabs | 6 |
Port Configuration | Multiple Ports |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1.5A, .2A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Connector Product Type | Connector Assembly |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | 1.57mm, .062in |
PCB Tail Length | .12in, 3.05mm |
Connector Height | 25.27mm, .995in |
コネクタの高さ | 25.27mm |
Mating Entry Location | Side |
Housing Material | PCT GF |
Centerline (Pitch) | .04in, 1.02mm |
Housing Color | Black |
Performance Category | Cat 5 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount, Panel |
Shielded | Yes |
Circuit Application | Signal |
実装方法 | Tray |
Packaging Quantity | 10 |
Packaging Method | Tray |
Connectors & Connector Components Type | Connector |
Grounding Options | PCB and Panel Ground |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Modular Conn/Ethernet Conn Stk Mj Assy,2X6,8P |Amp Te Connectivity 5406494-1 | Newark Electronics |
Modular Conn/Ethernet Conn STK MJ ASSY 2X6 8P | Rapid Electronics |
TE Connectivity STK MJ ASSY 2X6 8P I85SHLD Modular Connectors / Ethernet Connectors STK MJ ASSY 2X6 8P I85SHLD | Distrelec |
RJ45 CONNECTOR, JACK, 8P8C, 12PORT, CAT5 | Farnell |
Conn RJ-45 F 96 POS 2.54mm Solder RA Thru-Hole 96 Terminal 12 Port Cat 5 | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 5406494-1?
Additional datasheets, footprints and schematics for 5406494-1 are listed on our Part Details page. You can also find images and similar parts to 5406494-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5406494-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5406494-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5406494-1 fall under?
The 5406494-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5406494-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5406494-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5406494-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5406494-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5406494-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5406494-1 often in real-time on the comparison pages.
What if I can't find stock of 5406494-1?
You can fill out our help required form which you can use to request a quote for 5406494-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.