5406443-1

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5406443-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5406443-1
Series Information for 5406443-1 - TE Connectivity
  • Status: Active
  • Product Code: 0965
  • Global Product Line: A92
  • GPL Description: Data and Devices

Description

MJ ASSY,2P,8POS,R/A,PCB,CAT5

Specifications

PCB Ground Tab Location:
4.57mm, .18in
Shield Material:
Copper Zinc Alloy
Modular Jack Latch Orientation:
Standard - Latch Down
Shield Plating Material:
Tin over Copper
Connector Profile:
Standard
PCB Mount Orientation:
Right Angle
Keyed:
No
Number of PCB Ground Tabs:
2
Connector Contact Density:
Standard
Status Indicator:
None
Multiple Port Configuration:
Ganged
Number of Positions:
8
Port Matrix Configuration:
1 x 2
Port Configuration:
Multiple Ports
Number of Loaded Positions:
8
Contact Mating Area Plating Material Thickness:
50µin, 1.27µm
Contact Current Rating (Max):
.2A, 1.5A
端子の下地めっきの材料:
Nickel
Connector Product Type:
Connector Assembly
PCB Contact Termination Area Plating Material:
Tin
Contact Base Material:
Phosphor Bronze
Contact Underplating Material:
Nickel
Contact Mating Area Plating Material:
Gold
PCB Tail Length:
.14in, 3.56mm
Connector Height:
13.64mm, .537in
コネクタの高さ:
13.64mm
Mating Entry Location:
Side
Centerline (Pitch):
1.02mm, .04in
Housing Material:
High Temperature Nylon
Housing Color:
Black
Performance Category:
Cat 5
UL Flammability Rating:
UL 94V-0
Panel Mount Feature:
Without
Connector Mounting Type:
Board Mount
Circuit Application:
Signal
Shielded:
Yes
Packaging Method:
Tray, Box & Tray
Packaging Quantity:
45
実装方法:
Tray, Box & Tray
Modular Jack & Plug Interface Type:
RJ45
Modular Connector Style:
Jack
Connector & Contact Terminates To:
Printed Circuit Board
Connectors & Connector Components Type:
Connector
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Grounding Options:
PCB Ground
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 85°C, -40 – 185°F

Compatibility

  • Compatible Parts: 188729-1, 1521003-2
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Onlinecomponents.com
MJ ASSY-2P-8POS-R/A-PCB-CAT5
RS Components
Modular Jack 8P8C r/a shielded
Newark Electronics
CONNECTOR, RJ45, JACK, 8P8C, CAT5; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 2, Ganged; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Avnet America
PCB MNT JACKS SGLE PORT MULTI PORT STACK
Allied Electronics, Inc
Connector MJ ASSY 2P 8POS R/A PCB CAT5
Avnet Europe
PCB MNT JACKS SGLE PORT MULTI PORT STACK
Avnet Asia
PCB MNT JACKS SGLE PORT MULTI PORT STACK