Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.14
|
13
in stock
|
Buy Now | |
TE Store
from US$2.10
|
8,675
in stock
|
Buy Now | |
Newark Electronics
from US$2.21
|
7,727
in stock
|
Buy Now | |
Rapid Electronics
from US$2.15
|
7,727
in stock
|
Buy Now | |
Chip One Stop
from US$1.28
|
7,727
in stock
|
Buy Now | |
Distrelec
from US$2.23
|
7,727
in stock
|
Buy Now | |
element14
from US$2.45
|
13
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,268
in stock
|
Buy Now | |
Future Electronics
from US$1.42
|
-
|
Buy Now | |
Avnet America
from US$1.49
|
-
|
Buy Now | |
RS Americas
from US$2.34
|
-
|
Buy Now | |
Boersig
from US$2.22
|
-
|
Buy Now | |
TTI Europe
from US$1.60
|
-
|
Buy Now |
Shield Plating Material | Tin |
---|---|
Connector Profile | Standard |
PCB Ground Tab Location | 2.95mm, .116in |
Modular Jack Latch Orientation | Standard - Latch Down |
Shield Material | Copper Alloy |
PCB Mount Orientation | Vertical |
Port Configuration | Single Port |
Number of Loaded Positions | 8 |
Keyed | No |
Status Indicator | None |
Number of PCB Ground Tabs | 2 |
Port Matrix Configuration | 1 x 1 |
Connector Contact Density | Standard |
Number of Positions | 8 |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 1.5A, .2A |
端子の下地めっきの材料 | Nickel |
Connector Product Type | Connector Assembly |
PCB Contact Termination Area Plating Material | Tin |
PCB Tail Length | .125in, 3.18mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
コネクタの高さ | 16.64mm |
Connector Height | 16.64mm, .655in |
Housing Material | PBT GF |
Centerline (Pitch) | .04in, 1.02mm |
Mating Entry Location | Top |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Panel Stops |
Panel Mount Feature | With |
Shielded | Yes |
Circuit Application | Signal |
Packaging Method | Tray, Box & Tray |
実装方法 | Box & Tray, Tray |
Packaging Quantity | 128 |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Grounding Options | PCB and Panel Ground |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ45 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
MJ,TE,8P,SHLD W/PNL STPS Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5406436-1 | Internal Number: 5406436-1 | TE Connectivity | TE Store |
Mj,te,8P,shld W/Pnl Stps |Amp Te Connectivity 5406436-1 | Newark Electronics |
Modular Connectors / Ethernet Connectors MJ | Rapid Electronics |
TE Connectivity - AMP Modular Connector with Panel Stops | Distrelec |
MODULAR CONN, RJ45 JACK, 8P8C, CAT3 | Farnell |
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT3 | element14 |
Stacked Single 1x1 Port Pre-Loaded RJ45 Mod Jack Panel Mount | Future Electronics |
MJ, TE,8P, SHLD W/PNL STPS, RJ45 Connectors | TE Connectivity 5406436-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5406436-1?
Additional datasheets, footprints and schematics for 5406436-1 are listed on our Part Details page. You can also find images and similar parts to 5406436-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5406436-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5406436-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5406436-1 fall under?
The 5406436-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5406436-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5406436-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5406436-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5406436-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5406436-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5406436-1 often in real-time on the comparison pages.
What if I can't find stock of 5406436-1?
You can fill out our help required form which you can use to request a quote for 5406436-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.