Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.63
|
1,837
in stock
|
Buy Now | |
TE Store
from US$2.39
|
5,372
in stock
|
Buy Now | |
Newark Electronics
from US$2.41
|
1,837
in stock
|
Buy Now | |
Rapid Electronics
from US$1.58
|
1,837
in stock
|
Buy Now | |
Chip One Stop
from US$1.59
|
1,837
in stock
|
Buy Now | |
Farnell
from US$2.40
|
1,475
in stock
|
Buy Now | |
Avnet America
from US$0.90
|
694
in stock
|
Buy Now | |
Future Electronics
from US$1.56
|
-
|
Buy Now | |
RS Americas
from US$2.56
|
-
|
Buy Now | |
Boersig
from US$1.64
|
-
|
Buy Now | |
TTI Europe
from US$1.82
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Ground Tab Location | 3.05mm, .12in |
---|---|
Connector Profile | Low |
Shield Plating Material | Tin |
Modular Jack Latch Orientation | Standard - Latch Down |
Shield Material | Copper Alloy |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of Loaded Positions | 8 |
Keyed | No |
Number of PCB Ground Tabs | 2 |
Port Matrix Configuration | 1 x 1 |
Connector Contact Density | Standard |
Status Indicator | None |
Number of Positions | 8 |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Contact Current Rating (Max) | 1.5A, .2A |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | .062in, 1.57mm |
Connector Height | 12.7mm, .5in |
PCB Tail Length | 2.79mm, .11in |
コネクタの高さ | 12.7mm |
Mating Entry Location | Side |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | High Temperature Nylon |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Panel Mount Feature Type | Panel Stops |
Circuit Application | Signal |
Shielded | Yes |
Packaging Quantity | 136 |
実装方法 | Box & Tray, Tray, Bulk |
Packaging Method | Tray, Bulk, Box & Tray |
Connectors & Connector Components Type | Connector |
Grounding Options | PCB Ground |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
MJ,LPF,R/A,8P,SHLD,PNL STP,HTN Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5406429-1 | Internal Number: 5406429-1 | TE Connectivity | TE Store |
Modular Conn/Ethernet Conn Mj,lpf,r/A,8P,shld Pnl |Amp Te Connectivity 5406429-1 | Newark Electronics |
Modular Conn/Ethernet Conn MJ LPF R/A 8P SHLD PNL | Rapid Electronics |
TE Connectivity - AMP ModConn MJ LPF R/A 8P SHLD PNL STP HTN | Distrelec |
MODULAR ETHERNET CONNECTORS | Farnell |
8p8c 1 Port 1 Row Right Angle Through Hole Ethernet RJ45 Jack Modular Connector | Future Electronics |
MJ, LPF, R/A,8P, SHLD, PNL STP, HTN, RJ45 Connectors | TE Connectivity 5406429-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5406429-1?
Additional datasheets, footprints and schematics for 5406429-1 are listed on our Part Details page. You can also find images and similar parts to 5406429-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5406429-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5406429-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5406429-1 fall under?
The 5406429-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5406429-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5406429-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5406429-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5406429-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5406429-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5406429-1 often in real-time on the comparison pages.
What if I can't find stock of 5406429-1?
You can fill out our help required form which you can use to request a quote for 5406429-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.