Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Modular Jack Latch Orientation | Inverted - Latch Up |
Port Configuration | Multiple Ports |
Port Matrix Configuration | 1 x 2 |
PCB Mount Orientation | Right Angle |
Connector Contact Density | Standard |
Keyed | No |
Number of Positions | 6 |
Status Indicator | None |
Contact Current Rating (Max) | 1.5A, .2A |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Height | .488in, 12.4mm |
PCB Tail Length | 1.52mm, .06in |
コネクタの高さ | 12.4mm |
Centerline (Pitch) | .04in, 1.02mm |
Housing Color | Gray |
Housing Material | High Temperature Thermoplastic |
Mating Entry Location | Side |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Connector Mounting Type | Board Mount |
Panel Mount Feature Type | Panel Stops |
Panel Mount Feature | Without |
Shielded | No |
Comment | Quantity 650 per 56 cm diameter reel |
Packaging Quantity | 650 |
Packaging Method | Tape Mounted on Reel |
実装方法 | Tape Mounted on Reel |
Connectors & Connector Components Type | Connector |
Connector System | Cable-to-Board |
Modular Jack & Plug Interface Type | RJ14 |
Grounding Options | None |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Mj,rj11,smt,1X2,6/4,gray,22"rl |Amp Te Connectivity 5406393-1 | Newark Electronics |
Conn RJ-14 F 12 POS 1.01mm Solder RA SMD 8 Terminal 2 Port T/R Cat 3 | Avnet America |
Status: | Unknown |
---|---|
Series: | PCF Series |
RoHS: | Unknown |
Modular Connector Type | RJ14 Jack |
---|---|
Port Configuration | 1 x 2 Ganged |
No. of Positions / Loaded Contacts (per Port) | 6P4C |
LAN Category | Cat3 |
IP Rating | - |
Connector Mounting | Surface Mount |
Connector Orientation | Right Angle |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | PCF Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5406393-1?
Additional datasheets, footprints and schematics for 5406393-1 are listed on our Part Details page. You can also find images and similar parts to 5406393-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5406393-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5406393-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5406393-1 fall under?
The 5406393-1 is listed under Connectors > Modular Jacks & Plugs > RJ14 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5406393-1 when available in the RJ14 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5406393-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5406393-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5406393-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 5406393-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5406393-1 often in real-time on the comparison pages.
What if I can't find stock of 5406393-1?
You can fill out our help required form which you can use to request a quote for 5406393-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.