5406299-1

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5406299-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5406299-1
Details for TE Store
5406299-1
MJ ASSY,S/P,8POS,SH,RVPGT,CAT 5e Modular Jack & Plug Interface Type:RJ45
Buy Directly from TE Store (2020 in Stock)
$3.0700 per unit
Series Information for 5406299-1 - TE Connectivity
  • Status: Active
  • Aliases: PER-5406299-1, CA9431-000
  • Product Code: 2239
  • Global Product Line: A92
  • GPL Description: Data and Devices

Description

MJ ASSY,S/P,8POS,SH,RVPGT,CAT 5e

Specifications

Connector Profile:
Standard
Modular Jack Latch Orientation:
Standard - Latch Down
Shield Plating Material:
Tin over Nickel
Shield Material:
Copper Alloy
PCB Ground Tab Location:
-3.05mm, -.12in
Number of Panel Ground Tabs:
6
Number of Loaded Positions:
8
PCB Mount Orientation:
Right Angle
Port Configuration:
Single Port
Port Matrix Configuration:
1 x 1
Panel Ground Location:
Top and Side, Top
Number of PCB Ground Tabs:
2
Keyed:
No
Connector Contact Density:
Standard
Status Indicator:
None
Number of Positions:
8
Contact Base Material:
Phosphor Bronze
Contact Mating Area Plating Material Thickness:
1.27µm, 50µin
Contact Current Rating (Max):
1.5A, .2A
端子の下地めっきの材料:
Nickel
Contact Mating Area Plating Material:
Gold
PCB Contact Termination Area Plating Material:
Tin
Contact Underplating Material:
Nickel
Connector Product Type:
Connector Assembly
PCB Thickness (Recommended):
.062in, 1.57mm
コネクタの高さ:
13.72mm
PCB Tail Length:
3.56mm, .14in
Connector Height:
13.72mm, .54in
Mating Entry Location:
Side
Centerline (Pitch):
.04in, 1.02mm
Housing Material:
High Temperature Nylon
Housing Color:
Black
UL Flammability Rating:
UL 94V-0
Performance Category:
Cat 5e
Connector Mounting Type:
Board Mount, Panel
Panel Mount Feature:
With
Shielded:
Yes
Circuit Application:
Signal
Packaging Method:
Box & Tray, Tray
Packaging Quantity:
32
実装方法:
Tray, Box & Tray
Grounding Options:
PCB and Panel Ground
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Modular Jack & Plug Interface Type:
RJ45
Modular Connector Style:
Jack
Connectors & Connector Components Type:
Connector
Connector & Contact Terminates To:
Printed Circuit Board
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 85°C, -40 – 185°F

Compatibility

  • Compatible Parts: 188729-1, 1521003-2
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Onlinecomponents.com
MJ ASSY-S/P-8POS-SH-RVPGT-CAT5
RS Components
ModJack,RightAngle,8Position,Cat5
Newark Electronics
JACK, RJ45 , THT, RA, 1PORT, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes
Avnet America
MJ ASSY,S/P,8POS,SH,RVPGT,CAT5
Allied Electronics, Inc
Mod Jack; Right Angle; 8 Position; Cat 5; Shielded
Avnet Europe
MJ ASSY,S/P,8POS,SH,RVPGT,CAT5
Avnet Asia
MJ ASSY,S/P,8POS,SH,RVPGT,CAT5
TE Store
MJ ASSY,S/P,8POS,SH,RVPGT,CAT 5e Modular Jack & Plug Interface Type:RJ45;Port Configuration:Single Port;Port Matrix Configuration:1 x 1;Modular Jacks & Plugs Products:RJ Type Jacks & Plugs;Connector Contact Density:Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Alias Number: CA9431-000 | TE Connectivity
Future Electronics
8 Position Single Port Right Angle Through Hole RJ45 Modular Jack