Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.18
|
802
in stock
|
Buy Now | |
TE Store
from US$4.21
|
3,668
in stock
|
Buy Now | |
TTI Europe
from US$3.11
|
1,680
in stock
|
Buy Now | |
Newark Electronics
from US$4.50
|
947
in stock
|
Buy Now | |
Avnet America
from US$2.80
|
947
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,200
in stock
|
Buy Now | |
Future Electronics
from US$3.16
|
-
|
Buy Now | |
RS Americas
from US$3.67
|
-
|
Buy Now | |
element14
from US$5.22
|
-
|
Buy Now | |
Avnet Asia
from US$2.33
|
-
|
Buy Now | |
Boersig
from US$3.47
|
-
|
Buy Now | |
Distrelec
from US$3.27
|
-
|
Buy Now | |
Farnell
from US$2.83
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Shield Material | Copper Alloy |
PCB Ground Tab Location | 3.05mm, .12in |
Shield Plating Material | Tin |
Modular Jack Latch Orientation | Standard - Latch Down |
Number of Loaded Positions | 8 |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Panel Ground Location | Top and Side, Top |
Number of PCB Ground Tabs | 2 |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
Connector Contact Density | Standard |
Status Indicator | None |
Number of Positions | 8 |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1.5A, .2A |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Connector Product Type | Connector Assembly |
PCB Thickness (Recommended) | 1.57mm, .062in |
コネクタの高さ | 14.48mm |
PCB Tail Length | .14in, 3.56mm |
Connector Height | 14.48mm, .57in |
Mating Entry Location | Side |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | High Temperature Nylon |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5e |
Connector Mounting Type | Board Mount, Panel |
Panel Mount Feature | With |
Circuit Application | Signal |
Shielded | Yes |
実装方法 | Tray, Box & Tray |
Packaging Quantity | 80 |
Packaging Method | Box & Tray, Tray |
Modular Jack & Plug Interface Type | RJ45 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Grounding Options | PCB and Panel Ground |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
MJ ASSY,S/P,8P,SHLD,RVPGT,CAT5E Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5406296-1 | Internal Number: 5406296-1 | TE Connectivity | TE Store |
MJ ASSY,S/P,8P,SHLD,RVPGT,CAT5 | TTI Europe |
Modular Connector Type:Rj45 Jack | Newark Electronics |
PCB MOUNTED JACKS - 1 PORT, MULTI-PORT | Avnet America |
Cat5e modular RJ45 jack,8/8,THT,shielded | RS |
SP Series 8 Position Shielded Through Hole Modular Jack | Future Electronics |
MOD JACK, RJ45, 8 POSITION, 1 X 1, SINGLE PORT, PCB, CAT5 | TE Connectivity 5406296-1 | RS Americas |
TE Connectivity - AMP Telecom and Datacom Connector | Distrelec |
Status: | Unknown |
---|---|
Series: | CGS SP Series |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5e |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | CGS SP Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Where can I find additional details, specifications and documents for a 5406296-1?
Additional datasheets, footprints and schematics for 5406296-1 are listed on our Part Details page. You can also find images and similar parts to 5406296-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5406296-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5406296-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5406296-1 fall under?
The 5406296-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5406296-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5406296-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5406296-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5406296-1 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, Avnet America and RS have stock available or on a lead time for 5406296-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5406296-1 often in real-time on the comparison pages.
What if I can't find stock of 5406296-1?
You can fill out our help required form which you can use to request a quote for 5406296-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.