5406275-3

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5406275-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5406275-3
Details for TE Store
5406275-3
MJ ASSY,4P,8POS,SH,RVPGT,CAT5 Modular Jack & Plug Interface Type:RJ45
Buy Directly from TE Store (28 in Stock)
$10.3400 per unit
Series Information for 5406275-3 - TE Connectivity
  • Status: Active
  • Product Code: 0965
  • Global Product Line: A92
  • GPL Description: Data and Devices

Description

MJ ASSY,4P,8POS,SH,RVPGT,CAT5

Specifications

Shield Material:
Copper Zinc Alloy
PCB Ground Tab Location:
.145in, 3.68mm
Connector Profile:
Standard
Modular Jack Latch Orientation:
Standard - Latch Down
Shield Plating Material:
Tin over Copper
PCB Mount Orientation:
Right Angle
Number of Loaded Positions:
8
Keyed:
No
Connector Contact Density:
Standard
Status Indicator:
None
Multiple Port Configuration:
Ganged
Number of PCB Ground Tabs:
5
Number of Positions:
8
Port Matrix Configuration:
1 x 4
Port Configuration:
Multiple Ports
PCB Contact Termination Area Plating Material:
Tin
Contact Current Rating (Max):
1.5A, .2A
Contact Mating Area Plating Material:
Gold
端子の下地めっきの材料:
Nickel
Contact Underplating Material:
Nickel
Contact Mating Area Plating Material Thickness:
50µin, 1.27µm
Contact Base Material:
Phosphor Bronze
Connector Product Type:
Connector Assembly
コネクタの高さ:
13.64mm
PCB Tail Length:
.14in, 3.56mm
Connector Height:
.537in, 13.64mm
Mating Entry Location:
Side
Centerline (Pitch):
1.02mm, .04in
Housing Material:
High Temperature Nylon
Housing Color:
Black
Performance Category:
Cat 5
UL Flammability Rating:
UL 94V-0
Panel Mount Feature:
Without
Connector Mounting Type:
Board Mount
Circuit Application:
Signal
Shielded:
Yes
実装方法:
Box & Tray, Tray
Packaging Quantity:
20
Packaging Method:
Tray, Box & Tray
Grounding Options:
PCB and Panel Ground
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Connector & Contact Terminates To:
Printed Circuit Board
Modular Jack & Plug Interface Type:
RJ45
Modular Connector Style:
Jack
Connectors & Connector Components Type:
Connector
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 85°C, -40 – 185°F

Compatibility

  • Compatible Parts: 188729-1, 1521003-2
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Onlinecomponents.com
MJ ASSY-4P-8POS-SH-RVPGT-CAT
Newark Electronics
MJ ASSY,4P,8POS,SH,RVPGT,CAT5
Avnet America
AMP5406275-3
Avnet Europe
AMP5406275-3
TE Store
MJ ASSY,4P,8POS,SH,RVPGT,CAT5 Modular Jack & Plug Interface Type:RJ45;Port Configuration:Multiple Ports;Port Matrix Configuration:1 x 4;Modular Jacks & Plugs Products:RJ Type Jacks & Plugs;Connector Contact Density:Standard RJ45 Multiple Ports 1 x 4 RJ Type Jacks & Plugs | Rj45 Connector | TE Connectivity