5406275-2 Modular Jacks & Plugs by TE Connectivity

MJ ASSY,4P,8POS,SH,RVPGT,CAT5

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.73

Distributor Stock
Logo for Distrelec
Distrelec
from US$9.32
1,863
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.70
1,863
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$9.65
1,863
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$7.73
1,863
in stock
Buy Now
Logo for Farnell
Farnell
from US$10.06
1,495
in stock
Buy Now
Logo for TE Store
TE Store
from US$11.71
624
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$8.44
-
Buy Now
Logo for RS Americas
RS Americas
from US$13.91
-
Buy Now
Logo for Boersig
Boersig
from US$9.91
-
Buy Now

Specifications

Modular Jack Latch Orientation Standard - Latch Down
PCB Ground Tab Location 3.68mm, .145in
Shield Plating Material Tin over Copper
Connector Profile Standard
Shield Material Copper Zinc Alloy
Number of Panel Ground Tabs 15
Number of PCB Ground Tabs 3
Port Configuration Multiple Ports
Status Indicator None
Number of Loaded Positions 8
Number of Positions 8
Keyed No
Connector Contact Density Standard
PCB Mount Orientation Right Angle
Port Matrix Configuration 1 x 4
Multiple Port Configuration Ganged
Connector Product Type Connector Assembly
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Thickness 50µin, 1.27µm
Contact Current Rating (Max) 1.5A, .2A
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Gold
Connector Height .537in, 13.64mm
コネクタの高さ 13.64mm
PCB Tail Length 3.56mm, .14in
Centerline (Pitch) .04in, 1.02mm
Mating Entry Location Side
Housing Color Black
Housing Material High Temperature Nylon
UL Flammability Rating UL 94V-0
Performance Category Cat 5
Panel Mount Feature Without
Connector Mounting Type Board Mount
Shielded Yes
Circuit Application Signal
Packaging Method Box & Tray, Tray
実装方法 Tray, Box & Tray
Packaging Quantity 20
Modular Connector Style Jack
Connector & Contact Terminates To Printed Circuit Board
Connectors & Connector Components Type Connector
Modular Jack & Plug Interface Type RJ45
Grounding Options PCB and Panel Ground
Modular Jacks & Plugs Products RJ Type Jacks & Plugs
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -40 – 85°C, -40 – 185°F

Compatible Parts


Alternative Descriptions

Modular Conn/Ethernet Conn Mj Assy 4P 8P Sh Rvpgt |Amp Te Connectivity 5406275-2 | Newark Electronics
Modular Conn/Ethernet Conn MJ ASSY 4P 8P SH RVPGT | Rapid Electronics
TE Connectivity MJ ASSY 4P 8POS SH RVPGT CAT5 Modular Connectors / Ethernet Connectors MJ ASSY 4P 8P SH RVPGT CAT5 | Distrelec
RJ45 CONNECTOR, JACK, 8P8C, 4PORT, CAT5 | Farnell
MJ ASSY,4P,8POS,SH,RVPGT,CAT5 Modular Jack & Plug Interface Type: RJ45 Port Configuration: Multiple Ports Port Matrix Configuration: 1 x 4 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Multiple Ports 1 x 4 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5406275-2 | Internal Number: 5406275-2 | TE Connectivity | TE Store
Conn Telephone/Telecom F 32 POS Solder RA Thru-Hole 32 Terminal 4 Port Tray | Avnet America
MJ ASSY,4P,8POS, SH, RVPGT, CAT5, RJ45 Connectors | TE Connectivity 5406275-2 | RS Americas


5406275-2 . Unknown Parts by Unknown

RJ45 CONNECTOR JACK 8P8C 4PORT CAT5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5406275-2?

Additional datasheets, footprints and schematics for 5406275-2 are listed on our Part Details page. You can also find images and similar parts to 5406275-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5406275-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5406275-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5406275-2 fall under?

The 5406275-2 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5406275-2 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5406275-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 5406275-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5406275-2 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5406275-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5406275-2 often in real-time on the comparison pages.

What if I can't find stock of 5406275-2?

You can fill out our help required form which you can use to request a quote for 5406275-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay