Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.23
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.34
|
1,974
in stock
|
Buy Now | |
Newark Electronics
from US$2.82
|
1,974
in stock
|
Buy Now | |
Rapid Electronics
from US$2.40
|
1,974
in stock
|
Buy Now | |
Chip One Stop
from US$2.54
|
1,974
in stock
|
Buy Now | |
Farnell
from US$4.87
|
1,600
in stock
|
Buy Now | |
Avnet America
from US$2.23
|
-
|
Buy Now | |
Boersig
from US$2.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Material | Copper Alloy |
---|---|
PCB Ground Tab Location | 4.57mm, .18in |
Modular Jack Latch Orientation | Standard - Latch Down |
Connector Profile | Standard |
Shield Plating Material | Tin |
Connector Contact Density | Standard |
Panel Ground Location | Top and Side, Top |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
Number of Loaded Positions | 8 |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of Positions | 8 |
Number of PCB Ground Tabs | 2 |
Status Indicator | None |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Contact Current Rating (Max) | 1.5A, .2A |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Connector Product Type | Connector Assembly |
Contact Underplating Material | Nickel |
コネクタの高さ | 13.72mm |
PCB Tail Length | .1in, 2.54mm |
Connector Height | .54in, 13.72mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Centerline (Pitch) | 1.02mm, .04in |
Mating Entry Location | Side |
Housing Color | Black |
Housing Material | High Temperature Nylon |
Performance Category | Cat 4 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Shielded | Yes |
Circuit Application | Signal |
実装方法 | Tray, Box & Tray |
Packaging Quantity | 80 |
Packaging Method | Box & Tray, Tray |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ45 |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Options | PCB and Panel Ground |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Modular Conn/Ethernet Conn Mj,r/A,8P,pnl Grds,.10 Rohs Compliant: Yes |Amp Te Connectivity 5406216-2 | Newark Electronics |
Modular Conn/Ethernet Conn MJ R/A 8P PNL GRDS .10 | Rapid Electronics |
TE Connectivity MJ R/A 8P PNL GRDS .10"STCAT4 Modular Connectors / Ethernet Connectors MJ R/A 8P PNL GRDS .10 STCAT4 | Distrelec |
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT4 | Farnell |
Conn RJ-45 F 8 POS 2.54mm Solder RA Thru-Hole 8 Terminal 1 Port Tray Cat 3 | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 5406216-2?
Additional datasheets, footprints and schematics for 5406216-2 are listed on our Part Details page. You can also find images and similar parts to 5406216-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5406216-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5406216-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5406216-2 fall under?
The 5406216-2 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5406216-2 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5406216-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5406216-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5406216-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5406216-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5406216-2 often in real-time on the comparison pages.
What if I can't find stock of 5406216-2?
You can fill out our help required form which you can use to request a quote for 5406216-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.