Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Configuration | DPST-NO DPST-NC |
Switch Terminals | Connector |
Contact Voltage AC Max | - |
Contact Current AC Max | - |
IP Rating | - |
Contact Voltage DC Max | 24V |
Contact Current DC Max | - |
SVHC | No SVHC (15-Jan-2019) |
Approvals / Standards | EN 954 EN 62061 EN ISO 13849 IEC 62061 |
Non contact unique coded sw. & actuator | RS |
Safety Interlock Switch, Psencode, Dpst-No, Dpst-Nc, 24 V, Connector Rohs Compliant: Yes |Pilz 540200 | Newark Electronics |
SWITCH, SAFETY CODED, 2NO/2NC, 24V | element14 |
Where can I find additional details, specifications and documents for a 540200?
Additional datasheets, footprints and schematics for 540200 are listed on our Part Details page. You can also find images and similar parts to 540200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 540200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 540200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 540200 fall under?
The 540200 is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to 540200 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 540200 you can contact the distributor directly for product support, shipping queries etc.
Is the 540200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 540200 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 540200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 540200 often in real-time on the comparison pages.
What if I can't find stock of 540200?
You can fill out our help required form which you can use to request a quote for 540200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.