Prices starting from US$0.50
Capacitance Min | 1pF |
---|---|
Capacitance Max | 14pF |
Voltage Rating | 250V |
Product Range | - |
Capacitance Tolerance | - |
Capacitor Terminals | - |
Adjustment Type | Screwdriver Slot |
Operating Temperature Min | -65°C |
Grounder Type | Heel |
---|---|
Grounder Colour | Black Yellow |
Resistance | - |
Lead Length | - |
Strap Material | - |
Fastening Type | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
HEEL GROUNDER, DISPOSABLE, YELLOW / BLACK | SCS 5402 | RS Americas |
GROUNDER, HEEL, DISPOSABLE, BLACK/YELLOW | element14 |
Grounder, Heel, Disposable, Black/Yellow | Newark Electronics |
Disposable Adheres to shoe sole Heel Grounder | Future Electronics |
Status: | Unknown |
---|---|
Series: | Quad Clip Series |
RoHS: | Compliant |
IC Case Styles | PLCC |
---|---|
No. of Contacts | 84Contacts |
Pitch Spacing | 1.27mm |
Contact Plating | Gold Plated Contacts |
Product Range | Quad Clip Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Connector, Strain Relief | Carlton-Bates |
Where can I find additional details, specifications and documents for a 5402?
Additional datasheets, footprints and schematics for 5402 are listed on our Part Details page. You can also find images and similar parts to 5402 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5402 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5402 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5402 fall under?
The 5402 is listed under Passive Components > Capacitors > Variable / Trimmer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 5402 when available in the Variable / Trimmer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5402 you can contact the distributor directly for product support, shipping queries etc.
Is the 5402 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5402 have stock available?
Authorised distributors including RS Americas, element14, Newark Electronics, Farnell and Future Electronics have stock available or on a lead time for 5402.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5402 often in real-time on the comparison pages.
What if I can't find stock of 5402?
You can fill out our help required form which you can use to request a quote for 5402 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.