Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.80
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$18.58
|
2,398
in stock
|
Buy Now | |
Newark Electronics
from US$21.16
|
2,398
in stock
|
Buy Now | |
Rapid Electronics
from US$21.73
|
2,398
in stock
|
Buy Now | |
Chip One Stop
from US$15.80
|
2,398
in stock
|
Buy Now | |
Farnell
from US$22.00
|
1,920
in stock
|
Buy Now | |
Avnet America
from US$17.74
|
-
|
Buy Now | |
RS Americas
from US$22.09
|
-
|
Buy Now | |
Boersig
from US$22.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Cable Diameter Range | 13.97 – 31.75mm, .55 – 1.25in |
Screw & Hole Thread Size | 1-7/16-18 |
Packaging Method | Carton |
Packaging Quantity | 50 |
Connector & Contact Terminates To | Wire & Cable |
Accessory Type | Cable Seal |
Standard Circular Conn Cpc Strain Relief Size 23 |Amp Te Connectivity 54012-4 | Newark Electronics |
Standard Circular Conn CPC STRAIN RELIEF SIZE 23 | Rapid Electronics |
TE Connectivity - AMP Connector Seal CPC STRAIN RELIEFSIZE 23 | Distrelec |
STRAIN RELIEF, SIZE 23, NYLON | Farnell |
Connector Accessories Seal Nylon Black | Avnet America |
Circular Plastic Connector, Strain Relief, Size 23 | TE Connectivity 54012-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 54012-4?
Additional datasheets, footprints and schematics for 54012-4 are listed on our Part Details page. You can also find images and similar parts to 54012-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 54012-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 54012-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 54012-4 fall under?
The 54012-4 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 54012-4 when available in the Circular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 54012-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 54012-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 54012-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 54012-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 54012-4 often in real-time on the comparison pages.
What if I can't find stock of 54012-4?
You can fill out our help required form which you can use to request a quote for 54012-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.