Capacitance Min | 1pF |
---|---|
Capacitance Max | 14pF |
Voltage Rating | 250V |
Product Range | - |
Capacitance Tolerance | - |
Capacitor Terminals | Through Hole |
Adjustment Type | Screwdriver Slot |
IC Case Styles | PLCC |
---|---|
No. of Contacts | 68Contacts |
Pitch Spacing | 1.27mm |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 5401?
Additional datasheets, footprints and schematics for 5401 are listed on our Part Details page. You can also find images and similar parts to 5401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5401 fall under?
The 5401 is listed under Passive Components > Capacitors > Variable / Trimmer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 5401 when available in the Variable / Trimmer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5401 you can contact the distributor directly for product support, shipping queries etc.
Is the 5401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5401 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 5401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5401 often in real-time on the comparison pages.
What if I can't find stock of 5401?
You can fill out our help required form which you can use to request a quote for 5401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.