5400A7 Visual Communications Parts by Visual Communications Company

INDICATOR LED PANEL MOUNT YELLOW 2.1V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.97

Distributor Stock
Logo for Newark
Newark
from US$2.97
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

LED Color Yellow
Operating Voltage 2.1VDC
Mounting Hole Dia 7.92mm
Forward Current If 20mA
Luminous Intensity 120mcd
IP / NEMA Rating Not Rated
Product Range -
Forward Voltage 2.1V

Alternative Descriptions

Indicator, Led Panel Mount, Yellow, 2.1V | Newark Electronics
CML LED INDICATORS - INDICATOR | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5400A7?

Additional datasheets, footprints and schematics for 5400A7 are listed on our Part Details page. You can also find images and similar parts to 5400A7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5400A7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5400A7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5400A7 fall under?

The 5400A7 is listed under Visual Communications Parts.

Can I view similar or alternative parts?

You can view similar parts to 5400A7 when available in the Visual Communications Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5400A7 you can contact the distributor directly for product support, shipping queries etc.

Is the 5400A7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5400A7 have stock available?

Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for 5400A7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5400A7 often in real-time on the comparison pages.

What if I can't find stock of 5400A7?

You can fill out our help required form which you can use to request a quote for 5400A7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay