Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.35
|
5,707
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.48
|
101,107
in stock
|
Buy Now |
![]() |
Heilind Electronics
from US$0.40
|
7,470
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.24
|
5,707
in stock
|
Buy Now |
![]() |
TME
from US$0.54
|
3,086
in stock
|
Buy Now |
![]() |
Heilind Electronics Asia
from US$0.40
|
1,743
in stock
|
Buy Now |
![]() |
Schukat Electronic
from US$0.48
|
1,200
in stock
|
Buy Now |
![]() |
element14
from US$0.39
|
753
in stock
|
Buy Now |
![]() |
Sager
from US$0.25
|
573
in stock
|
Buy Now |
![]() |
RS Americas
from US$0.54
|
470
in stock
|
Buy Now |
![]() |
Rapid Electronics
from US$1.26
|
287
in stock
|
Buy Now |
![]() |
Compona
from US$0.53
|
-
|
Buy Now |
![]() |
Carlton-Bates
-
|
-
|
Buy Now |
![]() |
Heilind Electronics Europe
-
|
-
|
Buy Now |
Buy Now |
Tip / Nozzle Width | 3mm |
---|---|
Tip / Nozzle Style | Screwdriver |
For Use With | XS Soldering Iron |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | 18650 |
---|---|
No. of Batteries | 1 |
Product Range | - |
Accessory Type | Battery Clip |
Battery Terminals | Through Hole |
For Use With | A Batteries |
Spring steel Tin Nickel Plate A" Size 17-19mm PC Battery Clip" | Future Electronics |
PC COMPONTENT CLIP | Heilind Electronics |
Battery Clip, 18Mm Cell, Pcb Through Hole | Newark Electronics |
BATTERY CLIP, 18MM CELL, PCB THROUGH HOLE | Farnell |
Clip | TME |
Batt.-Clip A/17/18 THT | Schukat Electronic |
BATT CLIP, 17MM TO 19MM, TH | element14 |
Cylindrical Battery Contacts, Clips, Holders & Springs 16-19mm PC BATTERY CLIP | Sager |
Battery Clip, THM, 1 Cell, 17mm-19mm, CR123A, 2/3A, 17350, 18350, 18650 | RS Americas |
Keystone 54 Battery Contact Solder Lug 13x15x19.64mm For Multiple Cells | Rapid Electronics |
KEYSTONE 54 Battery clip | Compona |
Battery Clip, Tin Nickel Plated Spring Steel Contact | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | CINCH Barrier Terminal Blocks |
---|---|
Accessory Type | Terminal Strip, Lug |
Colour | Chocolate Brown |
Connector Mounting | Panel Mount |
Contact Material | Steel |
RoHS Compliant | No |
| Heilind Electronics Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 54?
Additional datasheets, footprints and schematics for 54 are listed on our Part Details page. You can also find images and similar parts to 54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 54 fall under?
The 54 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Irons.
Can I view similar or alternative parts?
You can view similar parts to 54 when available in the Soldering Irons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 54 you can contact the distributor directly for product support, shipping queries etc.
Is the 54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 54 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, Newark Electronics, Farnell and TME have stock available or on a lead time for 54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 54 often in real-time on the comparison pages.
What if I can't find stock of 54?
You can fill out our help required form which you can use to request a quote for 54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.