53D131F250HJ6 Vishay Intertechnology Parts by Vishay Intertechnology

CAP 130UF 250V ALU ELEC AXIAL

Status: Unknown
Series: 53D Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.59

Distributor Stock
Logo for Farnell
Farnell
from US$19.60
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$18.77
1,317
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$14.59
953
in stock
Buy Now
Logo for element14
element14
from US$19.86
-
Buy Now

Specifications

Capacitance 130µF
Voltage Rating 250V
Product Range 53D Series
Capacitance Tolerance +50% -10%
Capacitor Terminals Axial Leaded
Diameter 22.5mm
Lead Spacing -
Height 41.7mm
ESR 1.238ohm

Alternative Descriptions

130Uf 250V 22.5X41.7 85 C Axi Rohs Compliant: Yes |Vishay 53D131F250HJ6 | Newark Electronics
Cap Aluminum 1900uF 50V -10% to 75% (22.5 X 41.7mm) Axial 0.094 Ohm 1900mA 1000 hr 85°C | Avnet America
CAP, 130UF, 250V, ALU ELEC, AXIAL | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 53D131F250HJ6?

Additional datasheets, footprints and schematics for 53D131F250HJ6 are listed on our Part Details page. You can also find images and similar parts to 53D131F250HJ6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 53D131F250HJ6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53D131F250HJ6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 53D131F250HJ6 fall under?

The 53D131F250HJ6 is listed under Vishay Intertechnology Parts.

Can I view similar or alternative parts?

You can view similar parts to 53D131F250HJ6 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 53D131F250HJ6 you can contact the distributor directly for product support, shipping queries etc.

Is the 53D131F250HJ6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 53D131F250HJ6 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 53D131F250HJ6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 53D131F250HJ6 often in real-time on the comparison pages.

What if I can't find stock of 53D131F250HJ6?

You can fill out our help required form which you can use to request a quote for 53D131F250HJ6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay