53D502G050JP6

Passive Components

> Capacitors

> Aluminium Electrolytic Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 53D502G050JP6
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 53D502G050JP6
Series Information for 53D502G050JP6 - Vishay Intertechnology

Features

  • feature
    - General purpose capacitor - Rugged construction - Largest CV ratings in axial leaded capacitor
53D502G050JP6 image
Not ROHS Compliant

Description

ALUMINUM ELECTROLYTIC CAPACITOR 5000UF 50V 10% AXIAL

Specifications

Capacitance:
5000µF
Voltage Rating:
50V
Product Range:
53D Series
Capacitance Tolerance:
± 10%
Capacitor Terminals:
Axial Leaded
Diameter:
25.7mm
Lead Spacing:
-
Height:
67.1mm

Alternate Descriptions

Avnet America

Cap Aluminum 5000uF 50V -10% to 75% (25.7 X 67.1mm) Axial Can 3810mA 1000 hr 85°C

Avnet America product