53D470F400HJ6

Passive Components

> Capacitors

> Aluminium Electrolytic Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 53D470F400HJ6
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 53D470F400HJ6
Series Information for 53D470F400HJ6 - Vishay Intertechnology

Features

  • feature
    - General purpose capacitor - Rugged construction - Largest CV ratings in axial leaded capacitor
53D470F400HJ6 image
Not ROHS Compliant

Description

ALUMINUM ELECTROLYTIC CAPACITOR 47UF 400V 10% AXIAL

Specifications

Capacitance:
47µF
Voltage Rating:
400V
Product Range:
53D Series
Capacitance Tolerance:
± 10%
Capacitor Terminals:
Axial Leaded
Diameter:
22.5mm
Lead Spacing:
-
Height:
41.7mm

Alternate Descriptions

Avnet America

Cap Aluminum 47uF 400V -10% to 50% (22.5 X 41.7mm) Axial 1000 hr 85°C

Avnet America product

Future Electronics

53D Series 400 V 47 uF ╪22.23x42mm Axial Aluminum Electrolytic Capacitor