Status: | Unknown |
---|---|
Series: | 53D Series |
RoHS: | Unknown |
Capacitance | 4000µF |
---|---|
Voltage Rating | 63V |
Product Range | 53D Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Diameter | 25.7mm |
Lead Spacing | - |
Height | 67.1mm |
Aluminum Electrolytic Capacitor 4000Uf, 63V, 10%, Axial | Newark Electronics |
ALUMINUM ELECTROLYTIC CAPACITOR 4000UF, 63V, 10%, AXIAL | element14 |
Cap Aluminum 4000uF 63V -10% to 75% (25.7 X 67.1mm) Axial Can 1000 hr 85°C | Avnet America |
Where can I find additional details, specifications and documents for a 53D402G063JP6?
Additional datasheets, footprints and schematics for 53D402G063JP6 are listed on our Part Details page. You can also find images and similar parts to 53D402G063JP6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53D402G063JP6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53D402G063JP6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53D402G063JP6 fall under?
The 53D402G063JP6 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 53D402G063JP6 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53D402G063JP6 you can contact the distributor directly for product support, shipping queries etc.
Is the 53D402G063JP6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53D402G063JP6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 53D402G063JP6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53D402G063JP6 often in real-time on the comparison pages.
What if I can't find stock of 53D402G063JP6?
You can fill out our help required form which you can use to request a quote for 53D402G063JP6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.