Status: | Unknown |
---|---|
Series: | 53D Series |
RoHS: | Unknown |
Prices starting from US$6.90
Capacitance | 2100µF |
---|---|
Voltage Rating | 35V |
Product Range | 53D Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Diameter | 19.3mm |
Lead Spacing | - |
Height | 41.7mm |
Aluminum Electrolytic Capacitor 2100Uf, 35V, 10%, Axial | Newark Electronics |
ALUMINUM ELECTROLYTIC CAPACITOR 2100UF, 35V, 10%, AXIAL | element14 |
CAPACITOR | Vishay Dale 53D212G035GJ6 | RS Americas |
53D Series 0.47 uF â–’5 % 63 V Radial Potted DC Film Capacitor | Future Electronics |
Cap Aluminum 2100uF 35V -10% to 75% (19.3 X 41.7mm) Axial Can 1590mA 1000 hr 85°C | Avnet America |
Where can I find additional details, specifications and documents for a 53D212G035GJ6?
Additional datasheets, footprints and schematics for 53D212G035GJ6 are listed on our Part Details page. You can also find images and similar parts to 53D212G035GJ6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53D212G035GJ6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53D212G035GJ6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53D212G035GJ6 fall under?
The 53D212G035GJ6 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 53D212G035GJ6 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53D212G035GJ6 you can contact the distributor directly for product support, shipping queries etc.
Is the 53D212G035GJ6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53D212G035GJ6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for 53D212G035GJ6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53D212G035GJ6 often in real-time on the comparison pages.
What if I can't find stock of 53D212G035GJ6?
You can fill out our help required form which you can use to request a quote for 53D212G035GJ6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.