Status: | Unknown |
---|---|
Series: | 53D Series |
RoHS: | Unknown |
Capacitance | 10000µF |
---|---|
Voltage Rating | 16V |
Product Range | 53D Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Diameter | 22.5mm |
Lead Spacing | - |
ESR | 52ohm |
Aluminum Electrolytic Capacitor 10000Uf, 16V, 10%, Axial | Newark Electronics |
Cap Aluminum 10000uF 16V -10% to 75% (22.5 X 54.4mm) Axial Can 2840mA 1000 hr 85°C | Avnet America |
ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 16V, 10%, AXIAL | element14 |
Where can I find additional details, specifications and documents for a 53D103G016HL6?
Additional datasheets, footprints and schematics for 53D103G016HL6 are listed on our Part Details page. You can also find images and similar parts to 53D103G016HL6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53D103G016HL6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53D103G016HL6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53D103G016HL6 fall under?
The 53D103G016HL6 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 53D103G016HL6 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53D103G016HL6 you can contact the distributor directly for product support, shipping queries etc.
Is the 53D103G016HL6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53D103G016HL6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 53D103G016HL6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53D103G016HL6 often in real-time on the comparison pages.
What if I can't find stock of 53D103G016HL6?
You can fill out our help required form which you can use to request a quote for 53D103G016HL6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.