Status: | Unknown |
---|---|
Series: | 53D Series |
RoHS: | Unknown |
Capacitance | 1000 F |
---|---|
Voltage Rating | 50V |
Product Range | 53D Series |
Capacitance Tolerance | 10% |
Capacitor Terminals | Axial Leaded |
Diameter | 19.3mm |
Packaging | Each |
Lead Spacing | - |
1000Uf 50V 19.3X29 85?c Axi Rohs Compliant: No |Vishay 53D102G050GE6 | Newark Electronics |
Cap Aluminum 1000uF 50V -10% to 75% (19.3 X 29mm) Axial 0.231 Ohm 950mA 1000 hr 85°C | Avnet America |
Where can I find additional details, specifications and documents for a 53D102G050GE6?
Additional datasheets, footprints and schematics for 53D102G050GE6 are listed on our Part Details page. You can also find images and similar parts to 53D102G050GE6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53D102G050GE6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53D102G050GE6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53D102G050GE6 fall under?
The 53D102G050GE6 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 53D102G050GE6 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53D102G050GE6 you can contact the distributor directly for product support, shipping queries etc.
Is the 53D102G050GE6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53D102G050GE6 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 53D102G050GE6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53D102G050GE6 often in real-time on the comparison pages.
What if I can't find stock of 53D102G050GE6?
You can fill out our help required form which you can use to request a quote for 53D102G050GE6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.