Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$442.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$870.93
|
No stock
|
Buy Now | |
Rapid Electronics
from US$668.92
|
8
in stock
|
Buy Now | |
Boersig
from US$580.56
|
5
in stock
|
Buy Now | |
TTI Europe
from US$442.58
|
4
in stock
|
Buy Now | |
Conrad
from US$679.83
|
1
in stock
|
Buy Now | |
Heilind Electronics
-
|
7
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
2
in stock
|
Buy Now | |
element14
from US$601.73
|
-
|
Buy Now | |
Distrelec
from US$686.22
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Certification | Upon Request for Fee |
Power Type | Manual |
Tool Type | Ergocrimp Hand Tool Assembly or Die |
Die Sets Type | Removable/Interchangeable |
Tool Grade | Commercial Crimp Tooling |
Punches&Dies ERGO DIE MCP 1 5 K | Rapid Electronics |
Die for MCP contacts 0.2 - 1.5 mm².This text is machine translated. | Conrad |
ERGOCRMP DIE SET FOR PMCP 1,5K | Heilind Electronics |
CRIMP TOOL DIE, 0.2-1MM2 CONTACT | element14 |
TE Connectivity Crimping Die, ERGOCRIMP, 0.2 ... 1mm² | Distrelec |
Ergo Die Mcp 1,5 K Rohs Compliant: No |Amp Te Connectivity 539950-2 | Newark Electronics |
Die Set For MCP 1.5K Series Crimp Contacts | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Die Applications | Rectangular Power Connectors |
---|---|
For Use With | Micro-Power & Power Quadlok System 0.2-1mm2 Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 539950-2?
Additional datasheets, footprints and schematics for 539950-2 are listed on our Part Details page. You can also find images and similar parts to 539950-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 539950-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 539950-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 539950-2 fall under?
The 539950-2 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 539950-2 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 539950-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 539950-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 539950-2 have stock available?
Authorised distributors including Rapid Electronics, Boersig, TTI Europe, Conrad and Heilind Electronics have stock available or on a lead time for 539950-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 539950-2 often in real-time on the comparison pages.
What if I can't find stock of 539950-2?
You can fill out our help required form which you can use to request a quote for 539950-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.